EN
  • EN
  • DE

LM3405AXMYX

Part No LM3405AXMYX
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal ensation in Tiny SOT and VSSOP PowerPAD Packages
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198762-LM3405AXMYX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3405AXMYX CAD Model

Description

Product Overview: Texas Instruments LM3405AXMYX

The Texas Instruments LM3405AXMYX is a high-performance, constant current buck LED driver designed to deliver exceptional efficiency and reliability for lighting solutions. This compact, integrated circuit is specifically tailored for driving high-power LEDs with a constant current, ensuring consistent brightness and color over a wide range of operating conditions.

Key Features

  • Adjustable Output Current: The LM3405AXMYX allows precise control of the LED current, which can be set via an external resistor. This feature enables designers to tailor the lighting output for specific applications.
  • Wide Input Voltage Range: Operating from a 3V to 22V input, this driver accommodates a variety of power supplies, making it versatile for use in different systems and configurations.
  • High Efficiency: With its integrated 0.5A N-channel MOSFET, the device achieves high efficiency, reducing power loss and heat generation, thus extending the life of the LEDs and associated components.
  • PWM Dimming Capability: The LM3405AXMYX supports Pulse-Width Modulation (PWM) dimming, offering designers the flexibility to implement brightness control and potentially reduce power consumption when full brightness is not required.
  • Thermal Shutdown: An important safety feature, thermal shutdown protects the device and the LEDs from damage due to excessive heat by automatically turning off the driver if the internal temperature exceeds a certain threshold.
  • Compact Package: Housed in a small footprint SMD package, the LM3405AXMYX saves valuable board space and is suitable for space-constrained applications.

Applications

The LM3405AXMYX is ideal for a broad range of LED lighting applications, including:

  • Automotive lighting
  • General illumination
  • Portable and battery-powered lighting
  • Architectural and decorative lighting
  • Task and reading lights

With its robust design and flexible features, the Texas Instruments LM3405AXMYX LED driver is a top choice for engineers and designers seeking a high-quality, efficient solution for their high-power LED lighting systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4588 $50.4680
270+ $0.3765 $101.6550
415+ $0.3647 $151.3505
570+ $0.3530 $201.2100
735+ $0.3412 $250.7820
985+ $0.3059 $301.3115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess