EN
  • EN
  • DE

LM3409QMY/NOPB

Part No LM3409QMY/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 10MSOP / LED Driver 2000uA Supply Current Automotive 10-Pin HVSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Type DC DC Controller
Topology Step-Down (Buck)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 6V
Voltage Supply MAX 42V
Dimming Analog, PWM
Applications Automotive
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-PowerPad
Win Source Part Number 778936-LM3409QMY/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM3409Q
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3409QMY/NOPB CAD Model

Description

The LM3409QMY/NOPB is a highly efficient, precision constant current controller designed by Texas Instruments for driving Light Emitting Diodes (LEDs). This device is particularly suitable for automotive, industrial, and general lighting applications where high reliability and performance are paramount.

Key Features

  • Versatile Input Voltage: The controller operates from a wide input voltage range, accommodating various power supplies and ensuring consistent LED brightness.
  • Adjustable Output Current: Users can set the output current to ensure optimal performance for specific LED configurations, enhancing flexibility in design.
  • PWM Dimming Capability: It supports Pulse-Width Modulation (PWM) dimming, which provides precise control over the brightness levels of the LEDs without affecting color.
  • Thermal Protection: The LM3409QMY/NOPB includes thermal shutdown protection to safeguard the device and the LEDs from overheating, thus enhancing the product's longevity.
  • Energy Efficient: With its constant current operation, the device ensures efficient power usage, leading to energy savings and reduced heat generation.

Applications

The versatility of the LM3409QMY/NOPB makes it an excellent choice for a wide range of applications, including:

  • Automotive lighting such as headlights, tail lights, and interior illumination
  • Industrial lighting for warehouses, factories, and outdoor areas
  • Architectural and decorative lighting that requires reliable and consistent performance
  • General purpose LED illumination for commercial and residential settings

Quality and Reliability

As with all Texas Instruments products, the LM3409QMY/NOPB is manufactured to high standards, ensuring that it meets the stringent requirements for quality and reliability. The NOPB designation indicates that the product is lead-free, making it compliant with RoHS regulations and suitable for environmentally sensitive applications.

Overall, the LM3409QMY/NOPB is a robust and flexible solution for driving high-power LEDs with precision and efficiency, making it a top choice for designers looking to create high-quality lighting systems.

You May Also Be Interested in

LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess