EN
  • EN
  • DE

LM340AT-5.0

Part No LM340AT-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 1A TO220-3 / THREE TERMINAL POSITIVE FIXED VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Voltage - Output (Min/Fixed) 5V
Maximum Dropout Voltage 2V at 1A
Current - Output 1.5A
Current - Quiescent (Iq) 6mA
PSRR 70dB (120Hz)
Protection Features Over Current, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Part Number Series LM340
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810736-LM340AT-5.0
Ultra Librarian 3D Model Ultra Librarian LM340AT-5.0 CAD Model

Description

The LM340AT-5.0 is a reliable fixed-voltage integrated circuit regulator designed and manufactured by Texas Instruments. This regulator is specifically engineered to maintain a constant 5V output, which is a common requirement in a wide array of electronic devices. Its robust design makes it an ideal choice for applications that require a stable power supply.

Key Features

  • Output Voltage: Precisely regulated 5V output, essential for consistent performance in electronic circuits.
  • Output Current: Capable of delivering up to 1A of output current, suitable for a variety of low to medium power applications.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device from damage due to excessive power dissipation or high operating temperatures.
  • Short Circuit Protection: The LM340AT-5.0 includes short circuit protection, enhancing its reliability and longevity in challenging conditions.
  • Safe Operating Area Protection: This feature limits the IC's power dissipation, preventing it from operating in conditions that could lead to its failure.

Applications

The LM340AT-5.0 is versatile and can be used in various applications, including:

  • Power supplies for digital systems like microprocessors, microcontrollers, and other digital ICs.
  • Linear power regulators in consumer electronics such as TVs, audio equipment, and computers.
  • Post-regulation for switching power supplies, ensuring a smooth and clean power delivery.
  • Battery chargers and similar devices where a stable 5V rail is required.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the LM340AT-5.0 is no exception. This product is designed to meet the high standards set by the industry, ensuring reliability and performance. With its robust feature set and Texas Instruments' reputation, the LM340AT-5.0 stands out as a top choice for designers and engineers looking for a dependable 5V power solution.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3384 $53.5360
95+ $1.0982 $104.3290
145+ $1.0639 $154.2655
195+ $1.0296 $200.7720
255+ $0.9953 $253.8015
340+ $0.8923 $303.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess