EN
  • EN
  • DE

LM340S-12/NOPB

Part No LM340S-12/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM340-N/LM78XX Series 3-Terminal Positive Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 27V
Output Voltage 12V
Voltage Dropout (Maximum) 2V @ 1A
Output Current 1A
Operating Supply Current 8mA
PSRR 80dB (120Hz)
Protection Features Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Manufacturer Package DDPAK/TO-263-3
Win Source Part Number 1198788-LM340S-12/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM340
Introduction Date December 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM340S-12/NOPB CAD Model

Description

Product Overview: LM340S-12/NOPB

The LM340S-12/NOPB is a robust linear voltage regulator from Texas Instruments, designed to offer a stable 12V output from a wider input voltage range. This regulator is part of the LM340 series, which is renowned for its reliability and efficiency in a variety of applications. The LM340S-12/NOPB is an ideal choice for sensitive electronics that require a consistent power supply.

Key Features

  • Output Voltage: Precisely regulated 12V output, which is essential for maintaining the performance of sensitive electronic circuits.
  • Input Voltage Range: Capable of handling input voltages from 14.5V to 27V, allowing for flexibility in various power supply scenarios.
  • Current Output: The device can supply up to 1A of output current, making it suitable for a broad range of applications.
  • Thermal Overload Protection: Integrated thermal overload protection safeguards the device from damage due to excessive heat.
  • Short Circuit Protection: The built-in short circuit protection ensures long-term reliability and safety for connected components.
  • Noise Reduction: The regulator is designed to minimize output noise, which is critical for applications involving audio or precision measurements.
  • Packaging: Supplied in a TO-263 package, the LM340S-12/NOPB is suitable for surface mount technology (SMT), providing a compact solution for space-constrained designs.

Applications

The LM340S-12/NOPB voltage regulator is widely used across various domains, including:

  • Consumer Electronics
  • Automotive Systems
  • Telecommunications Equipment
  • Industrial Controls
  • Power Management Solutions

Environmental and Quality Certifications

The LM340S-12/NOPB meets rigorous environmental and quality standards, ensuring compliance with industry certifications. The NOPB designation indicates that this product is lead-free (No Lead), which aligns with current environmental directives such as RoHS.

With its combination of features, protections, and certifications, the LM340S-12/NOPB from Texas Instruments is an excellent choice for designers looking for a reliable and efficient power regulation solution.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1537 $50.4592
39+ $2.5876 $100.9164
60+ $2.5068 $150.4080
83+ $2.4259 $201.3497
107+ $2.3450 $250.9150
143+ $2.1025 $300.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess