EN
  • EN
  • DE

LM3411AM5-3.3

Part No LM3411AM5-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Secondary Regulator/Driver | IC VREF SHUNT 3.3V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 3.3V
Output Current 15mA
Tolerance ±0.5%
Noise - 10Hz to 10kHz 50μVrms
Current - Cathode 115μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM3411
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198803-LM3411AM5-3.3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3411AM5-3.3 CAD Model

Description

Introducing the LM3411AM5-3.3 Voltage Regulator by Texas Instruments

The LM3411AM5-3.3 is a high-performance, low-dropout voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This precision device is engineered to deliver a stable 3.3V output from a wider input voltage range, making it an ideal choice for a variety of applications in the electronics industry.

Key Features

  • Output Voltage: Fixed 3.3V, providing a reliable power source for circuits requiring a standard 3.3V supply.
  • High Accuracy: Ensures a stable voltage output with low deviation, which is critical for sensitive electronic components.
  • Low Dropout: Efficient operation even with very low input-to-output voltage differentials, maintaining performance across a range of input voltages.
  • Thermal Protection: Integrated thermal shutdown feature protects the device and the connected components from damage due to overheating.
  • Current Limiting: Built-in current limiting functionality helps prevent damage from overcurrent conditions, enhancing system reliability.
  • Small Form Factor: The SOT-23 package is compact, making it suitable for space-constrained applications.

Applications

The LM3411AM5-3.3 is versatile and can be used in a wide array of electronic devices. It is especially well-suited for applications such as:

  • Portable Devices: Mobile phones, tablets, and handheld gaming systems where power efficiency and space are at a premium.
  • Embedded Systems: Microcontroller-based systems, IoT devices, and other embedded applications that require a stable power supply.
  • Power Supplies: Secondary regulation for DC-DC converters, ensuring a consistent output voltage.
  • Consumer Electronics: Audio/visual equipment, set-top boxes, and other home electronics that necessitate a reliable power source.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the LM3411AM5-3.3 is no exception. It is built to meet the rigorous standards of the industry, ensuring longevity and consistent performance. Whether you're designing a new product or improving an existing one, the LM3411AM5-3.3 from Texas Instruments is a dependable choice for your voltage regulation needs.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9249 $50.8695
135+ $0.7589 $102.4515
205+ $0.7352 $150.7160
285+ $0.7115 $202.7775
365+ $0.6878 $251.0470
490+ $0.6166 $302.1340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,978 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess