EN
  • EN
  • DE

LM3411AM5-5.0/NOPB

Part No LM3411AM5-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.5%
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 115μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053791-LM3411AM5-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3411AM5-5.0/NOPB CAD Model

Description

Product Overview: LM3411AM5-5.0/NOPB

The LM3411AM5-5.0/NOPB is a high-performance, fixed-output voltage regulator from Texas Instruments, designed to deliver a stable 5V output with a wide input voltage range. This regulator is part of the LM3411 series, known for their reliability and efficiency in various applications.

Key Features

  • Output Voltage: Fixed 5V output with excellent regulation, suitable for a broad range of applications.
  • Input Voltage Range: Capable of handling input voltages from up to 40V, providing flexibility in different power environments.
  • Current Output: Delivers up to 100mA of load current, making it ideal for small power needs.
  • Thermal Shutdown: Features built-in thermal shutdown protection to prevent damage from overheating.
  • Package: Available in a small SOT-23 package, which is perfect for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range of -40°C to 125°C, ensuring reliability in harsh conditions.
  • No External Components Required: Stable with no external components, which simplifies design and reduces external part count.
  • RoHS Compliant: Meets RoHS requirements, making it suitable for use in environmentally sensitive applications.

Applications

The LM3411AM5-5.0/NOPB voltage regulator is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Consumer electronics
  • Portable instrumentation
  • Small power supplies
  • Embedded systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the LM3411AM5-5.0/NOPB is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring long-term reliability and performance.

Ordering Information

The product is available with the NOPB (No Lead (Pb)) option, which is essential for lead-free manufacturing. The complete part number is LM3411AM5-5.0/NOPB and it is available through authorized Texas Instruments distributors.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5023 $52.5805
85+ $1.2327 $104.7795
130+ $1.1942 $155.2460
175+ $1.1557 $202.2475
225+ $1.1171 $251.3475
300+ $1.0016 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess