EN
  • EN
  • DE

LM3411AM5X-5.0/NOPB

Part No LM3411AM5X-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SOT23-5 / V-Ref Precision 5V 15mA 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 5V
Output Current 15mA
Tolerance ±0.5%
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 115μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 778945-LM3411AM5X-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3411
Introduction Date March 01, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3411AM5X-5.0/NOPB CAD Model

Description

The LM3411AM5X-5.0/NOPB is a highly reliable, fixed output voltage regulator from Texas Instruments, designed to deliver a constant 5V DC output. This regulator is part of the LM341 series, which is well-known for its stability and efficiency in a variety of applications. Encapsulated in a compact SOT-23 package, the device is an excellent choice for space-constrained applications.

Key Features

  • Fixed Output Voltage: This regulator provides a steady 5V output, which is ideal for powering standard digital circuits and ensuring consistent performance.
  • High Efficiency: With its advanced design, the LM3411AM5X-5.0/NOPB offers an efficient power conversion, which reduces energy loss and heat generation.
  • Thermal Protection: The device includes built-in thermal shutdown features that protect the circuitry from damage due to overheating.
  • Low Dropout: It operates with a low dropout voltage, ensuring stable output even when the input voltage is close to the output voltage.
  • Wide Operating Temperature Range: This voltage regulator can operate over a wide temperature range, making it suitable for industrial and automotive applications.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that this product is lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice.

Applications

The LM3411AM5X-5.0/NOPB is versatile and can be used in a range of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Telecommunications Equipment
  • Portable Devices
  • Power Management Solutions

Conclusion

Overall, the LM3411AM5X-5.0/NOPB from Texas Instruments is a robust and reliable voltage regulator that offers consistent performance, thermal protection, and high efficiency. Its SOT-23 packaging makes it suitable for compact designs, while its compliance with environmental standards ensures it meets modern eco-friendly requirements. Whether used in consumer electronics or industrial systems, this voltage regulator is an excellent choice for designers looking for a dependable power management solution.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.4401
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0167 $64.0668
8+ $13.1419 $105.1352
12+ $12.7312 $152.7744
17+ $12.3205 $209.4485
21+ $11.9098 $250.1058
29+ $10.6778 $309.6562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess