EN
  • EN
  • DE

LM341T-12

Part No LM341T-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 12V 0.5A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 500mA
Operating Supply Current 4mA
PSRR 71dB (120Hz)
Control Protection Features Over Circuit, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1053795-LM341T-12
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian LM341T-12 CAD Model

Description

The LM341T-12 is a fixed voltage regulator integrated circuit brought to you by Texas Instruments, a leader in the semiconductor industry. This robust and reliable component is designed to provide a stable 12V output voltage, making it an essential part of power management solutions across a wide range of applications.

Key Features

  • Output Voltage: Precisely regulated 12V output to ensure consistent power supply.
  • Output Current: Capable of delivering up to 1.5A of load current, suitable for moderate power needs.
  • Thermal Overload Protection: Built-in thermal shutdown feature protects the device from overheating and potential damage.
  • Short-Circuit Protection: The regulator includes short-circuit protection, enhancing the safety and reliability of your circuit.
  • Input Voltage Range: Wide input voltage range allows for flexibility in various power supply configurations.
  • Package Type: Offered in a TO-220 package, known for its ease of installation and effective heat dissipation.

Applications

The LM341T-12 is suitable for a diverse array of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment
  • Office and Home Appliances

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM341T-12 voltage regulator is no exception, manufactured with the highest standards to ensure performance stability and longevity. Each device undergoes rigorous testing to guarantee that it meets the stringent requirements for commercial and industrial use.

Environmental Considerations

Adhering to environmental standards, the LM341T-12 is designed with green manufacturing processes in mind. Texas Instruments focuses on producing energy-efficient products that contribute to sustainability goals while minimizing the ecological footprint.

Conclusion

Whether you're developing power supplies for consumer electronics or industrial machinery, the LM341T-12 from Texas Instruments offers a reliable solution for your voltage regulation needs. Its combination of features, protection mechanisms, and adherence to quality standards make it a top choice for engineers and designers looking for a dependable 12V regulator.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess