EN
  • EN
  • DE

LM3420M5X-8.2/NOPB

Part No LM3420M5X-8.2/NOPB
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOT23-5
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 731978-LM3420M5X-8.2/NOPB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3420M5X-8.2/NOPB CAD Model

Description

The LM3420M5X-8.2/NOPB is a high-quality, efficient lithium-ion battery charge controller integrated circuit (IC) from Texas Instruments, designed to cater to the needs of modern rechargeable battery technology. This device is specifically tailored for managing single-cell lithium-ion batteries, which are widely used across a diverse range of portable electronic devices such as smartphones, tablets, laptops, and other consumer electronics.

Key Features

  • Precision Voltage: The IC provides a precision charge voltage of 8.2 volts, ensuring that the lithium-ion battery is charged accurately, enhancing both the performance and longevity of the battery.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for a wide variety of applications that may be exposed to harsher conditions.
  • Low Dropout Voltage: The low dropout voltage feature allows for efficient charging even when the input voltage approaches the battery voltage, minimizing power loss and improving charge efficiency.
  • Package: The device comes in a small SOT-23 package, which is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The LM3420M5X-8.2/NOPB is lead-free and RoHS compliant, adhering to environmental regulations and allowing for usage in a wide range of markets.

Applications

The versatile nature of the LM3420M5X-8.2/NOPB makes it an excellent choice for various applications that require reliable and efficient battery management. These include:

  • Portable Electronics
  • Handheld Devices
  • Wireless Communication Equipment
  • Medical Devices
  • Power Tools

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM3420M5X-8.2/NOPB is no exception. This product is built to meet high standards, ensuring consistent performance and durability across its lifespan. With Texas Instruments' expertise in IC design and manufacturing, users can expect a product that not only meets but exceeds their battery management needs.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess