EN
  • EN
  • DE

LM3421Q0MHX/NOPB

Part No LM3421Q0MHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs 1
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 75V
Output Voltage 3 V to 72 V
Frequency 2MHz
Dimming Analog, PWM
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 1053807-LM3421Q0MHX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3421Q0MHX/NOPB CAD Model

Description

The LM3421Q0MHX/NOPB is a versatile and high-performance LED driver integrated circuit (IC) from Texas Instruments, designed to cater to a wide range of lighting applications. This advanced driver IC is specifically engineered to manage and control high-brightness LEDs with precision and efficiency.

Key Features

  • Adjustable Output Current: The LM3421Q0MHX/NOPB allows for precise control of the LED current, which can be adjusted via an external resistor. This feature ensures that users can customize the output to match specific lighting requirements.
  • Wide Input Voltage Range: The device supports a broad input voltage range, making it suitable for various power supply configurations and capable of handling fluctuations in input power.
  • Thermal Management: With built-in thermal shutdown protection, the LM3421Q0MHX/NOPB safeguards the LEDs and the driver itself from potential damage due to overheating.
  • PWM Dimming Capability: The IC includes pulse-width modulation (PWM) dimming control, which allows for dynamic adjustment of LED brightness while maintaining color stability.

Applications

The LM3421Q0MHX/NOPB is an ideal choice for a range of lighting solutions, including:

  • Architectural Lighting
  • Automotive and Avionic Lighting
  • Display Backlighting
  • General Illumination
  • Industrial and Commercial Lighting Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM3421Q0MHX/NOPB is no exception. This product is built to meet high industry standards, ensuring long-term performance and consistency. Furthermore, the "NOPB" designation indicates that the product is lead-free, catering to environmentally conscious designs and complying with RoHS regulations.

Package and Availability

The LM3421Q0MHX/NOPB comes in a compact, thermally enhanced 20-pin HTSSOP package, which is designed for optimal heat dissipation and space-saving on the PCB. Availability can be checked through Texas Instruments' official distributors or directly via their website, where datasheets and additional resources are also accessible to assist with integration and design considerations.

You May Also Be Interested in

Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0609 $56.4263
16+ $6.6141 $105.8256
24+ $6.4074 $153.7776
33+ $6.2007 $204.6231
42+ $5.9940 $251.7480
56+ $5.3740 $300.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess