EN
  • EN
  • DE

LM3430SD/NOPB

Part No LM3430SD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Boost Controller for LED Backlighting
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type DC DC Controller
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 6V
Voltage Supply MAX 40V
Frequency 2MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-WSON (3x3)
Win Source Part Number 1198843-LM3430SD/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM3430
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LM3430SD/NOPB CAD Model

Description

The LM3430SD/NOPB is a high-performance integrated circuit from Texas Instruments, designed to provide efficient and reliable LED driver solutions for a wide array of applications. This advanced IC is tailored specifically for managing and powering LEDs, making it an ideal choice for developers and manufacturers looking to incorporate high-quality lighting solutions into their products.

Key Features

  • High Efficiency: The LM3430SD/NOPB boasts a highly efficient operation, reducing energy consumption and heat generation, which is critical for maintaining the longevity of LED systems.
  • Adjustable Current Control: It offers precise current control to adjust the brightness levels of the LEDs, providing flexibility to meet various lighting requirements.
  • Wide Input Voltage Range: This IC can accommodate a broad range of input voltages, making it versatile for use in multiple configurations and systems.
  • Thermal Protection: The built-in thermal shutdown feature protects the device and the LEDs from potential damage due to overheating, ensuring a safer operation.
  • Compact Package: The LM3430SD/NOPB comes in a small form factor, which is ideal for space-constrained applications without compromising performance.

Applications

The Texas Instruments LM3430SD/NOPB is suitable for a variety of lighting applications, including:

  • General illumination for residential and commercial spaces
  • Automotive interior, exterior, and dashboard lighting
  • Industrial and architectural lighting systems
  • Backlighting for LCD displays and TVs
  • Portable and battery-powered lighting solutions

Quality and Reliability

As with all Texas Instruments products, the LM3430SD/NOPB is manufactured to high standards, ensuring reliability and performance consistency. The device's robust design is complemented by the NOPB (lead-free) designation, indicating compliance with environmental standards and a commitment to sustainability.

Conclusion

Overall, the LM3430SD/NOPB LED driver from Texas Instruments is an exemplary solution for powering LEDs with precision and efficiency. Its combination of features, including adjustable current control, thermal protection, and a wide input voltage range, make it a versatile and dependable choice for any LED lighting application.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess