EN
  • EN
  • DE

LM3431AQMH

Part No LM3431AQMH
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER, CURRENT-MO / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number LM3431
Standard Package 43 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 616158-LM3431AQMH
Ultra Librarian 3D Model Ultra Librarian LM3431AQMH CAD Model

Description

The LM3431AQMH is a sophisticated LED driver integrated circuit (IC) developed by Texas Instruments (TI), designed to address the increasing demand for energy-efficient and compact lighting solutions. This high-performance IC is tailored for driving multiple LEDs in series, providing a constant current to ensure uniform brightness and extended LED life.

Key Features

  • Adjustable Output Current: The LM3431AQMH allows for precise control over the LED current, which can be adjusted via an external resistor. This feature is crucial for applications that require different brightness levels or are sensitive to current variations.
  • High Efficiency: With an integrated 1.2 MHz fixed-frequency synchronous buck regulator, the device operates with high efficiency, reducing heat generation and power loss, making it ideal for compact and portable applications.
  • Wide Input Voltage Range: The IC accommodates a broad input voltage range from 4.5V to 35V, making it versatile for various power supply scenarios and capable of handling fluctuations in input power.
  • Thermal Shutdown Protection: To ensure reliability and safety, the LM3431AQMH comes with built-in thermal shutdown protection that prevents damage from overheating.
  • Dimming Capability: It supports both analog and PWM dimming control methods, providing flexibility for dynamic lighting effects and power saving.

Applications

The LM3431AQMH is suitable for a wide array of lighting applications, including:

  • Architectural lighting
  • Display backlighting
  • Signage and decorative lighting
  • Automotive interior and exterior lighting

Quality and Reliability

TI's commitment to quality ensures that the LM3431AQMH meets the highest standards for performance and reliability. The device is available in a compact 20-pin HTSSOP (PWP) package, which is RoHS compliant and designed for efficient thermal management.

Design Support

Designers can take advantage of Texas Instruments' comprehensive support resources, including application notes, reference designs, and the TI E2E™ support community, to streamline the integration of the LM3431AQMH into their projects.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0704 $52.9152
30+ $3.3399 $100.1970
47+ $3.2355 $152.0685
64+ $3.1311 $200.3904
83+ $3.0268 $251.2244
111+ $2.7136 $301.2096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess