EN
  • EN
  • DE

LM3447MTX

Part No LM3447MTX
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Phase Dimmable, Primary Side Power Regulated PFC Flyback Controller for LED Lighting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198865-LM3447MTX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3447MTX CAD Model

Description

Product Overview: Texas Instruments LM3447MTX

The LM3447MTX is an advanced, highly efficient, AC-DC constant current regulator designed by Texas Instruments for driving high-brightness LEDs in general lighting applications. This innovative component is particularly suitable for residential and commercial lighting systems, offering a seamless solution for integrating LEDs into a broad range of lighting fixtures.

Key Features

  • Adaptive Constant Off-Time AC/DC Constant Current Control: The LM3447MTX utilizes an adaptive off-time control method to regulate a constant current to the LEDs, ensuring a stable and efficient operation across varying line voltages and LED characteristics.
  • High Power Factor and Low Total Harmonic Distortion (THD): It is engineered to deliver a high power factor (>0.9) and low THD (
  • Thermal Foldback: The device features thermal foldback functionality, which reduces the output current in response to excessive temperatures, thus protecting the LEDs from overheating and extending their lifespan.
  • Wide Input Voltage Range: With an input voltage range that accommodates fluctuations commonly found in residential power supplies, the LM3447MTX is versatile and reliable in different geographical regions.
  • Integrated Protections: It comes with a suite of protection features including over-voltage, under-voltage, over-temperature, and short-circuit protection, ensuring safe and reliable operation under adverse conditions.

Applications

The LM3447MTX is ideal for a variety of lighting applications such as:

  • Dimmable LED Lamps
  • Commercial and Residential Lighting
  • Architectural and Decorative Lighting
  • Task and Accent Lighting

Its compact design and robust performance make it an excellent choice for designers looking to create energy-efficient, long-lasting, and high-quality lighting solutions. The LM3447MTX's integration capabilities allow it to be a cornerstone in the development of advanced, eco-friendly lighting systems that meet the evolving demands of modern lighting technology.

For detailed specifications, application notes, and design resources, Texas Instruments provides extensive documentation and support to facilitate the integration of the LM3447MTX into your next project.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3402 $51.4844
53+ $1.9201 $101.7653
81+ $1.8601 $150.6681
112+ $1.8001 $201.6112
144+ $1.7401 $250.5744
193+ $1.5601 $301.0993
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,300 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess