EN
  • EN
  • DE

LM3450MTX/NOPB

Part No LM3450MTX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL DIM 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type AC DC Offline Switcher
Topology Flyback, Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 8.5V
Maximum Supply Voltage 20V
Output Voltage 11.5V
Dimming Analog
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1053830-LM3450MTX/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LM3450MTX/NOPB CAD Model

Description

The LM3450MTX/NOPB is a sophisticated LED driver solution from Texas Instruments, designed to efficiently manage and optimize the performance of lighting systems. This product is a testament to Texas Instruments' commitment to providing high-quality, reliable components for a range of electronic applications.

Key Features

  • Adaptive Constant On-Time AC/DC Constant Current Regulator: The LM3450MTX/NOPB employs an innovative constant current regulation method, ensuring a steady and reliable current supply to the LEDs, which is crucial for maintaining consistent brightness and color over time.
  • Wide Input Voltage Range: This driver is designed to operate over a broad input voltage range, making it versatile for use in various applications and compatible with a wide array of power supplies.
  • High Efficiency: With its focus on energy efficiency, the LM3450MTX/NOPB helps reduce power consumption, which is beneficial for both the environment and the operating costs of the lighting system.
  • Thermal Protection: The built-in thermal protection feature safeguards the device against overheating, which can extend the lifespan of both the driver and the LEDs it controls.
  • Dimming Capability: It supports both analog and PWM dimming control inputs, offering flexibility in adjusting the light output according to user preferences or environmental conditions.

Applications

The LM3450MTX/NOPB is suitable for a wide range of lighting applications, including:

  • Commercial and residential LED lighting
  • Street and area lighting
  • Architectural lighting
  • Industrial lighting systems

Package and Quality

The device is offered in a compact, surface-mount package, allowing for easy integration into various lighting fixtures and systems. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Conclusion

The LM3450MTX/NOPB from Texas Instruments is a reliable and efficient solution for driving high-power LEDs. Its advanced features and robust design make it an excellent choice for anyone looking to enhance their lighting systems with a high-quality LED driver. With its adaptability and protective features, the LM3450MTX/NOPB ensures performance, longevity, and energy savings for a broad range of lighting applications.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6023 $56.0805
80+ $1.3148 $105.1840
120+ $1.2737 $152.8440
165+ $1.2326 $203.3790
210+ $1.1915 $250.2150
285+ $1.0682 $304.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,258 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess