EN
  • EN
  • DE

LM3466MRX

Part No LM3466MRX
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Smart Linear LED Driver for Multi-Channel LED Systems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198880-LM3466MRX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3466MRX CAD Model

Description

The LM3466MRX is a sophisticated LED driver integrated circuit designed by Texas Instruments to streamline the implementation of parallel LED strings in lighting applications. This high-performance device simplifies the configuration of LED lighting solutions by evenly distributing current across multiple LED strings, ensuring consistent brightness and extending the life of the LEDs.

Key Features

  • Dynamic String Voltage Balancing: The LM3466MRX actively manages the current distribution to ensure that each LED string operates at the same current level, regardless of variations in forward voltage drop, which is a common issue in series-connected LEDs.
  • High Efficiency: By minimizing the mismatch of LED forward voltages, the device maximizes the efficiency of the lighting system, leading to energy savings and reduced heat generation.
  • Scalability: The device is designed to scale with your lighting needs, capable of managing an array of LED strings by connecting multiple LM3466MRX ICs in parallel.
  • Thermal Protection: With a built-in thermal shutdown feature, the LM3466MRX prevents overheating, thereby protecting the integrity of the LEDs and the lighting system as a whole.

Applications

The LM3466MRX is versatile and can be used in a variety of lighting applications, including:

  • Street lighting
  • Commercial lighting
  • Industrial lighting
  • Residential lighting

Technical Specifications

The device features a wide input voltage range and is compatible with various LED configurations. It supports a wide range of ambient operating temperatures, making it suitable for both indoor and outdoor environments.

Conclusion

With its advanced features and robust design, the LM3466MRX from Texas Instruments stands out as an ideal solution for developers looking to create reliable and efficient LED lighting systems. Its ability to balance string voltages, coupled with thermal protection and energy efficiency, makes it a smart choice for a wide array of lighting applications.

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3211 $51.0642
53+ $1.9045 $100.9385
82+ $1.8450 $151.2900
113+ $1.7855 $201.7615
145+ $1.7260 $250.2700
194+ $1.5474 $300.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess