EN
  • EN
  • DE

LM34917TLX/NOPB

Part No LM34917TLX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.25A 12-USMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 33V
Output Current 1.25A
Mounting SMD (SMT)
Case / Package 12-DSBGA
Win Source Part Number 1053852-LM34917TLX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM34917TLX/NOPB CAD Model

Description

The LM34917TLX/NOPB is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This product is a step-down switching voltage regulator that offers a compact and efficient power management solution suitable for a wide range of applications.

Key Features

  • Input Voltage Range: The LM34917TLX/NOPB operates over a wide input voltage range from 4.5V to 42V, making it versatile for use in various systems that require different input voltages.
  • Output Voltage: This device is capable of delivering an adjustable output voltage as low as 0.765V, which can be set with external resistors.
  • High Efficiency: With an integrated N-Channel MOSFET and a current-mode control scheme, the LM34917TLX/NOPB achieves high efficiency across a wide load range.
  • Thermal Performance: The thermally enhanced LLP-10 package ensures reliable performance even under high-temperature conditions.
  • Protection Features: It includes features such as thermal shutdown, overcurrent protection, and under-voltage lockout, enhancing the safety and durability of the end application.

Applications

The LM34917TLX/NOPB is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial power supplies
  • Telecommunication equipment
  • Portable electronics

Environmental and Quality Certifications

As with many Texas Instruments products, the LM34917TLX/NOPB is designed to meet rigorous industry standards, ensuring reliability and performance:

  • Lead-Free and RoHS Compliant
  • Manufactured under ISO 9001 Quality Management

Conclusion

The LM34917TLX/NOPB from Texas Instruments represents a blend of performance, efficiency, and reliability. Its wide input voltage range, adjustable output, and robust protection features make it an excellent choice for designers looking to optimize their power management systems. Whether for automotive, industrial, telecommunication, or portable applications, the LM34917TLX/NOPB is a versatile solution that delivers consistent performance in a compact package.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess