EN
  • EN
  • DE

LM3492HCQMHX/NOPB

Part No LM3492HCQMHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR 50MA 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 65V
Channel Output Current 50mA to 250mA
Frequency 200kHz to 1MHz
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 1053859-LM3492HCQMHX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3492HCQMHX/NOPB CAD Model

Description

The LM3492HCQMHX/NOPB is a high-performance LED driver integrated circuit from Texas Instruments designed to provide precise current regulation and smooth dimming capabilities for lighting applications. This advanced IC is part of TI's PowerWise® energy-efficient product line, which is focused on reducing power consumption and extending the life of LED systems.

Key Features

  • Adjustable Current Control: The LM3492HCQMHX/NOPB allows for precise control over the LED current, ensuring consistent brightness and improving the longevity of the LEDs.
  • Dual-Channel Output: It features two independently controlled output channels, enabling it to drive two strings of LEDs with different current levels.
  • Wide Dimming Range: This IC supports both analog and PWM dimming with a wide dimming range, offering smooth and deep dimming capabilities for a variety of lighting conditions.
  • High Efficiency: With an integrated boost controller, the LM3492HCQMHX/NOPB operates with high efficiency, which is crucial for energy-saving lighting solutions.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, enhancing the reliability and safety of the lighting system.
  • Flexible Power Supply: The IC can be powered by a wide input voltage range, making it suitable for a variety of applications and simplifying power design.

Applications

The LM3492HCQMHX/NOPB is ideal for a range of lighting applications, including:

  • Automotive interior and exterior lighting
  • Architectural and ambient lighting
  • Commercial and residential LED lighting
  • Industrial and emergency lighting

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3492HCQMHX/NOPB is no exception. It is designed to meet strict industry standards, ensuring high reliability and performance in even the most demanding applications. The NOPB (lead-free) designation indicates that this product is manufactured with environmentally friendly processes, aligning with current RoHS regulations.

Summary

In summary, the LM3492HCQMHX/NOPB from Texas Instruments is a versatile, efficient, and reliable solution for driving LEDs with precision. Its wide range of features makes it an excellent choice for designers looking to enhance their lighting systems with advanced control and energy-saving capabilities.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $1.4731
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4592 $51.6736
19+ $5.2999 $100.6981
30+ $5.1343 $154.0290
41+ $4.9687 $203.7167
53+ $4.8030 $254.5590
70+ $4.3062 $301.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess