EN
  • EN
  • DE

LM34936RHFT

Part No LM34936RHFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 30-V WIDE VIN SYNCHRONOUS 4-SWIT / Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-VQFN (5x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Package Tape & Reel
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.2V ~ 30V
Frequency - Switching 100kHz ~ 600kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN (5x4)
Base Product Number LM34936
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50823-6,296-50823-1,296-50823-2
Standard Package 250
Win Source Part Number 1020577-LM34936RHFT
Ultra Librarian 3D Model Ultra Librarian LM34936RHFT CAD Model

Description

The LM34936RHFT is a high-performance, synchronous, step-down DC-DC converter integrated circuit (IC) from Texas Instruments (TI), designed to meet the needs of a wide range of power supply applications. This advanced power solution is capable of driving up to 6A of continuous load current with excellent efficiency and thermal performance.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3.8V to 36V, making it versatile for various applications, including industrial, automotive, and telecommunications.
  • High Efficiency: With its synchronous step-down regulator design, the LM34936RHFT achieves high conversion efficiency, which minimizes heat generation and improves system performance.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 2.2MHz, allowing designers to optimize the performance for their specific application requirements.
  • Integrated MOSFETs: The inclusion of high-side and low-side MOSFETs simplifies the design and reduces external component count, which can save board space and cost.
  • Thermal Shutdown: The device includes thermal shutdown protection to safeguard against overheating, ensuring reliable operation under various conditions.
  • Robust Protection Features: The LM34936RHFT is equipped with a range of protection features, including cycle-by-cycle current limit, short-circuit protection, and under-voltage lockout (UVLO).

Applications

The LM34936RHFT is ideal for a variety of applications where efficient power conversion is required, such as:

  • Point-of-Load (POL) power supplies
  • Automotive infotainment and telematics systems
  • Industrial power systems
  • Networking and telecommunication equipment
  • Field Programmable Gate Array (FPGA) and Digital Signal Processor (DSP) power supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM34936RHFT is no exception. The product is manufactured with the highest standards and has undergone rigorous testing to ensure it meets TI's stringent requirements for performance and durability.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8131 $58.8786
13+ $8.0518 $104.6734
20+ $7.8002 $156.0040
27+ $7.5486 $203.8122
35+ $7.2970 $255.3950
46+ $6.5421 $300.9366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,555 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess