EN
  • EN
  • DE

LM3495MTC

Part No LM3495MTC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Emulated Peak Current Mode Buck Controller for Low Output Voltage | IC REG CTRLR BUCK 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 2.9V ~ 18V
Switching Frequency 200kHz ~ 1.5MHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Frequency Control, Tracking
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM3495
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1198937-LM3495MTC
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3495MTC CAD Model

Description

LM3495MTC - Texas Instruments

The LM3495MTC is a high-performance, integrated circuit manufactured by Texas Instruments, designed to meet the needs of modern power supply applications. This versatile chip is a part of TI's extensive range of power management solutions, renowned for their reliability and efficiency. The LM3495MTC is particularly suitable for applications requiring a high-efficiency, low-noise boost converter.

Key Features

  • Adjustable Output Voltage: The LM3495MTC provides an adjustable output voltage that can be set to the desired level, ensuring versatility across a wide range of applications.
  • High Efficiency: With its integrated boost converter, the device is capable of achieving high efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Low Ripple: The design of the LM3495MTC ensures low voltage ripple, making it an ideal choice for sensitive electronics where stable power is essential.
  • Thermal Shutdown: Safety is a major consideration, and the LM3495MTC includes a thermal shutdown feature to protect the device and the system it powers from overheating.
  • Frequency Synchronization: The chip can synchronize to an external clock, which is beneficial in reducing electromagnetic interference (EMI) in noise-sensitive applications.

Applications

The LM3495MTC is well-suited for a variety of applications, including but not limited to:

  • Telecommunications Equipment
  • Portable Devices
  • Power Supplies for FPGA, DSP, and ASIC
  • Automotive Systems
  • Industrial and Medical Equipment

Package and Availability

The LM3495MTC is offered in a compact TSSOP-16 (Thin Shrink Small Outline Package) that is designed for space-constrained applications. This package provides a good balance between space-saving and ease of soldering, suitable for both automated assembly lines and manual soldering operations. For information on pricing and availability, interested customers should contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1569 $51.7656
57+ $1.7698 $100.8786
88+ $1.7145 $150.8760
121+ $1.6592 $200.7632
156+ $1.6039 $250.2084
209+ $1.4380 $300.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess