EN
  • EN
  • DE

LM3524DM

Part No LM3524DM
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Regulating Pulse Width Modulator | IC REG CTRLR BUCK/BOOST 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Phases 1
Supply Voltage 8V ~ 40V
Duty Cycle (Maximum) 49%
Clock Sync No
Control Features Current Limit, Enable, Frequency Control
Temperature Range - Operating 0°C ~ 125°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LM3524
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1198977-LM3524DM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM3524DM CAD Model

Description

The LM3524DM from Texas Instruments is a versatile and robust integrated circuit designed for the implementation of efficient power conversion and motor control systems. It is a regulating pulse width modulator (PWM) that offers a high level of integration, which simplifies the design of switch-mode power supplies and provides flexibility in numerous power control applications.

Key Features

  • Adjustable Output Control: The LM3524DM features independently programmable dual PWM outputs, which allows for precise control over the power delivery to the load.
  • Wide Operating Range: It operates over a wide voltage range, accommodating various power supply configurations and ensuring compatibility with a broad range of input voltages.
  • Frequency Flexibility: The oscillator frequency can be set with external components, granting designers the ability to tailor the PWM to specific application requirements.
  • Built-in Protection: The device includes built-in under-voltage lockout, current limiting, and thermal shutdown features to protect the circuit from damage under abnormal conditions.

Applications

This PWM controller is ideal for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Battery chargers
  • Motor control systems

Performance and Reliability

With its high-performance capabilities, the LM3524DM delivers stable and reliable operation in demanding environments. The device's fast response to input changes ensures high-efficiency power conversion, which is critical for maintaining energy efficiency in modern electronic systems.

Design Support

Texas Instruments provides comprehensive design support for the LM3524DM, including detailed datasheets, application notes, and design simulation tools. This support helps engineers reduce development time and bring their products to market faster.

For those looking to incorporate a reliable PWM solution into their power management systems, the LM3524DM from Texas Instruments stands as a prime choice, offering a combination of performance, flexibility, and protection features that make it a valuable component in any power control architecture.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2142 $50.9266
56+ $1.8168 $101.7408
86+ $1.7601 $151.3686
118+ $1.7033 $200.9894
152+ $1.6465 $250.2680
204+ $1.4762 $301.1448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess