EN
  • EN
  • DE

HD74LVC244A

Part No HD74LVC244A
Manufacturer Hitachi, Ltd
Description Octal Buffers / Line Drivers with 3-state Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1179667-HD74LVC244A
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74LVC244A CAD Model

Description

The HD74LVC244A is an octal buffer/line driver with 3-state outputs manufactured by Hitachi. This device is designed for high-performance bus interface applications where speed, low power consumption, and high drive capability are required. It's commonly used in memory addressing, data bus buffering, and general-purpose interface applications.

Applications:

  • Memory Address Buffering: Isolating and driving memory address lines in computer systems.
  • Data Bus Driving: Increasing the drive capability of data lines in a data bus.
  • Clock Distribution: Buffering and distributing clock signals to multiple devices.
  • Logic Level Translation: Interfacing between different logic voltage levels (e.g., 3.3V to 5V).
  • General Purpose Buffering: Isolating and buffering signals in digital circuits.

Features:

  • Octal Buffer/Line Driver: Contains eight independent buffer channels in a single package.
  • 3-State Outputs: Allows the outputs to be placed in a high-impedance state, effectively disconnecting the device from the bus.
  • High Speed Operation: Provides fast propagation delay times for high-performance systems.
  • Low Power Consumption: Operates at low voltage and consumes minimal power.
  • Wide Operating Voltage Range: Operates from 1.65V to 3.6V, suitable for a variety of applications.
  • High Output Drive Capability: Can drive heavily loaded buses and transmission lines.

Benefits:

  • Improved Bus Performance: Buffering isolates bus sections, reducing capacitive loading and improving signal integrity.
  • Reduced Power Consumption: Low voltage operation reduces power dissipation in the system.
  • Flexible System Design: 3-state outputs enable multiple devices to share a single bus.
  • Increased System Reliability: High noise immunity minimizes the effects of noise on system operation.
  • Simplified Board Layout: Octal configuration reduces component count and simplifies board layout.

Additional Details:

The HD74LVC244A has eight A inputs, eight Y outputs, and two output enable inputs (1OE and 2OE). The device is enabled when both 1OE and 2OE are low. When either output enable input is high, the outputs are in a high-impedance state. The HD74LVC244A is available in various package types, including TSSOP and SOIC, with an operating temperature range typically from -40°C to +85°C.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1848 $58.2120
760+ $0.1525 $115.9000
1,175+ $0.1478 $173.6650
1,615+ $0.1432 $231.2680
2,105+ $0.1374 $289.2270
2,805+ $0.1236 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess