EN
  • EN
  • DE

S9S08EL16F1CTJR

Part No S9S08EL16F1CTJR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 20-TSSOP
Manufacturer NXP
Series S08
Package Reel - TR
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893372-S9S08EL16F1CTJR
Ultra Librarian 3D Model Ultra Librarian S9S08EL16F1CTJR CAD Model

Description

Introducing the NXP S9S08EL16F1CTJR Microcontroller

The NXP S9S08EL16F1CTJR is a versatile and high-performance microcontroller designed to cater to a wide range of embedded applications. It is part of the S08 family of 8-bit microcontrollers that are renowned for their robustness, low power consumption, and efficient operation. This particular model is equipped with features that make it ideal for automotive, industrial, and consumer applications where reliable and consistent performance is critical.

Key Features

  • Core: At the heart of the S9S08EL16F1CTJR is an HCS08 CPU with a maximum CPU frequency of 40 MHz, providing a solid foundation for applications that require quick processing and real-time responsiveness.
  • Memory: This microcontroller comes with 16 KB of flash memory, offering ample space for program storage, and 1 KB of RAM for efficient data handling.
  • I/O Options: It features a rich set of input/output options including multiple general-purpose I/O pins, which are crucial for interfacing with sensors, actuators, and other peripheral devices.
  • Analog-to-Digital Converter (ADC): The integrated 12-channel, 12-bit ADC allows for precise conversion of analog signals to digital, expanding its use in applications that require accurate sensor readings.
  • Timers: With multiple timers, including an 8-channel timer/pulse-width modulator (TPM), this microcontroller can manage time-sensitive tasks efficiently, making it suitable for complex timing operations.
  • Communication Interfaces: It supports a range of communication protocols such as I²C, SCI (UART), and SPI, providing versatility in connecting with other devices and enabling easy data exchange.
  • Operating Voltage: The S9S08EL16F1CTJR operates at a voltage range of 2.7V to 5.5V, accommodating various power supply conditions.
  • Temperature Range: It is designed to perform reliably in extreme conditions with an operational temperature range from -40°C to +85°C.
  • Packaging: The device comes in a compact 32-pin LQFP package, which is suitable for space-constrained applications.

Applications

The S9S08EL16F1CTJR is engineered to address the needs of a multitude of applications. Its robust feature set makes it particularly well-suited for automotive control systems, industrial automation, smart home devices, and consumer electronics that require a combination of performance, reliability, and flexibility.

With its comprehensive feature set and adaptability, the NXP S9S08EL16F1CTJR microcontroller stands as a top choice for designers looking to develop sophisticated and efficient embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess