EN
  • EN
  • DE

LM3528TME

Part No LM3528TME
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827780-LM3528TME
Ultra Librarian 3D Model Ultra Librarian LM3528TME CAD Model

Description

Introducing the LM3528TME from Texas Instruments

The LM3528TME is a state-of-the-art, dual-string white LED driver designed to enhance the visual experience of mobile devices. Manufactured by the reputable Texas Instruments, this compact and efficient component is an ideal solution for driving LEDs with excellent precision and minimal power consumption.

Key Features

  • Adjustable Brightness: The LM3528TME offers a wide range of brightness levels, which can be adjusted via an I2C-compatible interface, providing users with the flexibility to tailor lighting conditions to their specific needs.
  • Dual-String Capability: This device can drive two strings of LEDs independently, allowing for uniform backlighting or individual control of separate sections in a display.
  • High Efficiency: With an integrated boost converter, the LM3528TME operates with high efficiency, which translates into longer battery life for portable devices.
  • Small Footprint: The compact QFN package is designed for space-constrained applications, making it perfect for modern mobile devices where real estate on the PCB is at a premium.
  • Protection Features: Built-in open LED and over-temperature protection ensure the longevity and reliability of both the driver and the LEDs it controls.

Applications

The LM3528TME is versatile and can be used in a variety of applications, including:

  • Smartphone and tablet displays
  • Portable media players
  • Navigation systems
  • Personal medical devices

Technical Specifications

With an input voltage range of 2.7V to 5.5V, the LM3528TME is capable of driving LEDs with an output voltage of up to 24V. It supports external PWM dimming, offering designers the ability to achieve high dimming ratios, which is essential for applications that require a wide range of luminance levels.

Conclusion

The Texas Instruments LM3528TME is a robust, versatile LED driver that combines functionality with efficiency. Its dual-string control, I2C interface for brightness adjustment, and small form factor make it an excellent choice for designers looking to enhance the visual performance of their portable devices while maintaining power efficiency.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9091 $52.3638
42+ $2.3869 $100.2498
65+ $2.3123 $150.2995
90+ $2.2378 $201.4020
116+ $2.1632 $250.9312
155+ $1.9394 $300.6070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess