EN
  • EN
  • DE

LM3544MX-H/NOPB

Part No LM3544MX-H/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB QUAD PORT SWITCH 16-SOIC / USB Power Switch Quad 5.5V 2A 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Switch Type USB Switch
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7 V ~ 5.5 V
Current - Output (Maximum) 500mA
Rds On (Typ) 90 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 778975-LM3544MX-H/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM3544
Introduction Date March 01, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3544MX-H/NOPB CAD Model

Description

The LM3544MX-H/NOPB is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its precision and reliability in the electronics industry. This particular product is a testament to Texas Instruments' commitment to providing innovative solutions for power management challenges.

Key Features

  • Voltage Regulation: The LM3544MX-H/NOPB offers excellent voltage regulation capabilities, ensuring stable performance across various applications.
  • Efficiency: Designed with energy efficiency in mind, this IC helps to reduce power consumption, making it ideal for battery-powered devices.
  • Thermal Management: It features advanced thermal management technology to maintain optimal operating temperatures, enhancing the longevity and reliability of the device.
  • Durability: The robust construction and high-quality materials used in the LM3544MX-H/NOPB make it resistant to physical and environmental stressors.
  • Compliance: This product is compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers and consumers alike.

Applications

The LM3544MX-H/NOPB is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Power supplies for consumer electronics
  • Automotive applications
  • Industrial control systems
  • Telecommunications equipment

Quality and Reliability

Texas Instruments' LM3544MX-H/NOPB is manufactured to the highest standards of quality and reliability. Each unit undergoes rigorous testing to ensure it meets the stringent requirements set forth by the industry and Texas Instruments' own quality control protocols.

Conclusion

With its combination of power efficiency, thermal management, and compliance with environmental standards, the LM3544MX-H/NOPB is an excellent choice for designers and engineers looking to incorporate a reliable power management solution into their products. Texas Instruments' reputation for quality and innovation is well represented in this integrated circuit, making it a valuable component in any electronic system.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0044 $51.0748
41+ $2.4652 $101.0732
63+ $2.3882 $150.4566
87+ $2.3111 $201.0657
112+ $2.2341 $250.2192
150+ $2.0030 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess