EN
  • EN
  • DE

LM3552SDX

Part No LM3552SDX
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 1A White LED Driver with Flash Timeout Protection | IC LED DRIVER RGLTR 1A 14WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 2.7V
Voltage - Supply (Maximum) 5.5V
Current - Output / Channel 1A (Flash)
Frequency 1.25MHz
Applications Camera Flash
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-WFDFN Exposed Pad
Supplier Device Package 14-WSON (4x4)
Family Part Number LM3552
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Win Source Part Number 1198997-LM3552SDX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3552SDX CAD Model

Description

The LM3552SDX from Texas Instruments is a highly integrated, fixed-frequency, synchronous boost converter with an advanced flash LED driver that is designed to meet the power management requirements of modern, feature-rich mobile devices. This compact solution is ideal for space-constrained applications such as smartphones, tablets, and digital cameras, providing a reliable and efficient way to drive high-brightness LEDs for photo and video illumination.

Key Features:

  • Input Voltage Range: The device supports an input voltage range of 2.7V to 5.5V, making it versatile for use with various battery technologies.
  • Adjustable Output Voltage: The output voltage can be adjusted up to 5.5V to accommodate a series of LEDs or other requirements.
  • High Efficiency: The synchronous operation provides high efficiency, which is crucial for battery-powered devices, helping to extend battery life and reduce thermal dissipation.
  • Integrated Flash LED Driver: The LM3552SDX includes a flash LED driver capable of delivering up to 1.5A, offering powerful flash capabilities for mobile photography.
  • Programmable Flash Time: The flash time is programmable via an I2C-compatible interface, providing flexibility for different lighting conditions and power management considerations.
  • Small Footprint: Available in a small 10-pin WSON package, the LM3552SDX minimizes the PCB area required, thereby freeing up space for additional components or for smaller device form factors.
  • Protection Features: The device includes over-temperature protection, over-voltage protection, and LED open-circuit protection, ensuring reliable operation under various conditions.

Applications:

The LM3552SDX is tailored for applications that require high-intensity LED lighting, such as:

  • Smartphone and Tablet Cameras
  • Portable Digital Cameras
  • Video Cameras
  • Other Portable Devices Requiring High-Brightness LED Flash

In summary, the LM3552SDX from Texas Instruments is a versatile, efficient, and compact solution for driving high-brightness LEDs in portable devices, offering designers the flexibility and performance needed to enhance the photographic capabilities of their products.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0996 $50.3904
59+ $1.7227 $101.6393
90+ $1.6689 $150.2010
124+ $1.6150 $200.2600
161+ $1.5612 $251.3532
215+ $1.3997 $300.9355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess