EN
  • EN
  • DE

UCC21530DWKR

Part No UCC21530DWKR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR ISOLATED / Half-Bridge Gate Driver IC CMOS/TTL 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply 3V ~ 18V
Logic Voltage - VIL, VIH 1.2V, 1.6V
Current - Peak Output (Source, Sink) 4A, 6A
Input Type CMOS/TTL
Rise / Fall Time (Typ) 6ns, 7ns
Temperature Range - Operating -40°C ~ 130°C (TJ)
Mounting Surface Mount
Case / Package 14-SOIC (0.295", 7.50mm Width)
Supplier Device Package 14-SOIC
Base Product Number UCC21530
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-UCC21530DWKRCT,296-UCC21530DWKRTR,296-UCC21530DWKRDKR
Standard Package 2,000
Win Source Part Number 1323540-UCC21530DWKR
Ultra Librarian 3D Model Ultra Librarian UCC21530DWKR CAD Model

Description

Product Overview: Texas Instruments UCC21530DWKR

The Texas Instruments UCC21530DWKR is a robust, high-performance isolated gate driver designed to drive power switches such as IGBTs and MOSFETs. This advanced driver is engineered to provide reliable and efficient operation in a wide range of power applications, including motor drives, power inverters, and switching power supplies.

Key Features and Benefits

  • Isolation: The UCC21530DWKR offers reinforced isolation of 5.7 kV RMS for 1 minute per UL 1577 and can withstand high voltage spikes, ensuring safe signal separation between the low-voltage control circuitry and the high-voltage power stage.
  • Peak Output Current: With a peak source and sink current of 4 A and 6 A respectively, this driver can effectively switch power transistors at high speeds, improving overall system efficiency.
  • Dual-Channel: The device features two independent channels that can be configured for either dual low-side, dual high-side, or a high-side/low-side driver arrangement, providing design flexibility for various topologies.
  • Robustness: UCC21530DWKR is designed to be immune to negative voltage transients and has an industry-leading common-mode transient immunity (CMTI) of 100 V/ns, minimizing the risk of erroneous gate driving.
  • Wide Operating Temperature Range: It operates over a wide temperature range from -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.
  • Protection Features: The device includes UVLO (Under Voltage Lockout) for both VDD and VDDA supplies, ensuring the gate driver operates only when supply voltages are adequate.

Applications

The UCC21530DWKR is suitable for a variety of applications where efficient and reliable high-side and low-side gate driving is critical. Its robust design makes it an ideal choice for harsh industrial environments and systems that require long-term reliability.

Package and Availability

The UCC21530DWKR comes in a compact 16-pin SOIC package, which is ideal for space-constrained applications. Texas Instruments provides comprehensive support including datasheets, reference designs, and evaluation modules to facilitate the integration of this gate driver into your design.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6569 $50.4811
46+ $2.1800 $100.2800
72+ $2.1119 $152.0568
98+ $2.0438 $200.2924
127+ $1.9757 $250.9139
170+ $1.7713 $301.1210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,220 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess