EN
  • EN
  • DE

LM3638A1YFDR

Part No LM3638A1YFDR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER 9DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 9-XFBGA, DSBGA
Supplier Device Package 9-DSBGA
Base Product Number LM3638
Standard Package 3,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 923154-LM3638A1YFDR
Ultra Librarian 3D Model Ultra Librarian LM3638A1YFDR CAD Model

Description

The LM3638A1YFDR is a high-efficiency, feature-rich, dual-string white LED driver designed to enhance the visual experience for mobile devices. Manufactured by Texas Instruments, a leader in semiconductor solutions, this driver is specifically tailored to provide consistent backlighting for small-format LCD displays used in smartphones, tablets, and other portable electronics.

Key Features

  • Adjustable Brightness: The LM3638A1YFDR supports a wide range of brightness levels, enabling precise control over the backlighting intensity for optimal viewing in various lighting conditions.
  • Dual LED String Support: With its capability to drive two strings of white LEDs, the device ensures uniform illumination across the display, contributing to a better user experience.
  • High Efficiency: The device boasts a high power-conversion efficiency, which not only reduces energy consumption but also minimizes heat generation, thereby extending the battery life of portable devices.
  • Flexible Power Management: It features an integrated boost converter with a 2.7V to 5.5V input voltage range, allowing it to operate efficiently across various power states.
  • Programmable Dimming: The LM3638A1YFDR includes a programmable dimming function, which can be configured via an I2C-compatible interface, offering smooth and flicker-free transitions between brightness levels.

Applications

This LED driver is ideal for a multitude of applications where high-quality backlighting is essential. It is commonly used in:

  • Smartphones and tablets
  • Personal navigation devices
  • Portable media players

Technical Specifications

The LM3638A1YFDR comes in a compact WSON package, making it suitable for space-constrained applications. It operates over a -40°C to +85°C temperature range, ensuring reliability under varying environmental conditions.

Conclusion

With its combination of dual-string driving capability, high efficiency, and advanced programmability, the LM3638A1YFDR from Texas Instruments stands out as a versatile solution for powering the backlighting of small-format LCD displays. Its integration into a device's design can significantly enhance the end-user's visual experience while optimizing power usage.

You May Also Be Interested in

IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3149 $52.5960
95+ $1.0789 $102.4955
145+ $1.0452 $151.5540
200+ $1.0115 $202.3000
260+ $0.9778 $254.2280
345+ $0.8766 $302.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess