EN
  • EN
  • DE

LM3649MH-AA

Part No LM3649MH-AA
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827795-LM3649MH-AA
Ultra Librarian 3D Model Ultra Librarian LM3649MH-AA CAD Model

Description

The LM3649MH-AA from Texas Instruments is a state-of-the-art integrated circuit designed for high-performance power management applications. This versatile component is an ideal solution for a wide range of products, from portable electronics to industrial systems, providing efficient and reliable power control.

Key Features

  • High Efficiency: The LM3649MH-AA boasts a highly efficient design, minimizing power loss during operation and extending battery life in portable applications.
  • Adjustable Output: It offers an adjustable output voltage, allowing designers to tailor the power supply to the specific needs of their system.
  • Thermal Protection: With built-in thermal protection, the LM3649MH-AA is designed to shut down in the event of overheating, safeguarding the device and the system it powers.
  • Compact Size: The device comes in a compact, easy-to-integrate package, making it suitable for space-constrained applications.

Applications

The LM3649MH-AA is versatile and can be used in a variety of applications including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • Medical and Healthcare Equipment
  • Automotive Electronics
  • Industrial Control Systems

Technical Specifications

Parameter Value Input Voltage Range 2.7V to 5.5V Output Voltage Range Adjustable Package Type Multi-chip Module Operating Temperature -40°C to 125°C

With its robust feature set and Texas Instruments' reputation for quality, the LM3649MH-AA is a reliable choice for engineers and product designers looking to enhance the power management capabilities of their electronic devices.

Note: Always refer to the manufacturer's official datasheet and product documentation for the most detailed and accurate information.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess