EN
  • EN
  • DE

LM3668SD-4550EV

Part No LM3668SD-4550EV
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description EVAL BOARD FOR LM3668 / LM3668 series DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Up or Down
Outputs and Type 1, Non-Isolated
Voltage - Output 4.5V or 5V
Current - Output 1A
Voltage - Input 2.5V ~ 5.5V
Regulator Topology Buck-Boost
Frequency - Switching 2.2MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM3668
Base Product Number LM3668
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Other Names TEXTISLM3668SD-4550EV,LM3668SD4550EV,2156-LM3668SD-4550EV
Standard Package 1
Win Source Part Number 1026274-LM3668SD-4550EV
Ultra Librarian 3D Model Ultra Librarian LM3668SD-4550EV CAD Model

Description

The LM3668SD-4550EV from Texas Instruments is a highly versatile and efficient power management device designed to cater to a wide array of applications. This evaluation module (EVM) is specifically created to demonstrate the capabilities of the LM3668 dual-output DC/DC converter, which integrates both a step-down and a linear regulator, providing a compact and efficient power solution.

Key Features

  • Dual-Output Voltage: The LM3668 offers two outputs with a step-down converter outputting at 1.8V and a linear regulator output at 1.2V, suitable for powering a variety of components.
  • High Efficiency: This device is designed for high efficiency, which helps in extending battery life in portable applications and reducing thermal dissipation in the system.
  • Adjustable Output: The step-down converter's output voltage is adjustable, allowing for flexibility in matching the power requirements of different circuits.
  • Small Footprint: The LM3668 comes in a compact package, making it ideal for space-constrained applications.
  • Thermal Shutdown: It includes a thermal shutdown feature to protect the device under high-temperature conditions.

Applications

The LM3668SD-4550EV is suitable for a range of applications, particularly where efficient power conversion and space savings are critical. These applications include, but are not limited to:

  • Smartphones and other portable devices
  • Wireless modems and networking equipment
  • Point-of-load power supplies
  • Embedded systems

Evaluation Module Highlights

The EVM provides a fully assembled and tested circuit for evaluating the LM3668. It is a user-friendly platform that allows designers to quickly assess the performance of the LM3668 and its suitability for their application needs. The evaluation kit includes all necessary documentation, such as schematics and user guides, to facilitate a smooth and informative evaluation process.

With the LM3668SD-4550EV, Texas Instruments showcases its commitment to providing innovative power management solutions that combine performance, efficiency, and versatility to meet the demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess