EN
  • EN
  • DE

LM3670MFX-1.6/NOPB

Part No LM3670MFX-1.6/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.6V 0.35A SYNC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.6V
Output Current 350mA
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053934-LM3670MFX-1.6/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3670MFX-1.6/NOPB CAD Model

Description

The LM3670MFX-1.6/NOPB is a highly efficient, space-conscious step-down DC/DC converter designed and manufactured by Texas Instruments. This micro SMD, step-down voltage regulator is optimized for powering low-voltage circuits from a single Li-Ion cell or 3.3V or 5V supply lines. It is an ideal choice for portable applications due to its small footprint and high energy efficiency.

Key Features

  • Output Voltage: Fixed 1.6V output to power various low-voltage applications.
  • High Efficiency: Delivers up to 92% efficiency, which helps in prolonging battery life in portable devices.
  • Output Current: Capable of delivering a load current of up to 600mA, suitable for a range of portable electronics.
  • Package: Available in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications.
  • Low Quiescent Current: Ultra-low quiescent current significantly reduces power consumption when in standby mode.
  • No External Schottky Diode Required: Integrated synchronous rectification improves efficiency and eliminates the need for an external diode.
  • Thermal Shutdown and Current Limit Protection: Ensures safe operation by protecting against excessive temperature and current conditions.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive, making it environmentally friendly.

Applications

The LM3670MFX-1.6/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile phones and PDAs
  • Wireless LAN and Bluetooth devices
  • Portable media players
  • Digital cameras and audio devices
  • GPS receivers

In summary, the LM3670MFX-1.6/NOPB by Texas Instruments is a reliable and efficient solution for designers looking to optimize power in compact, battery-powered devices. Its high efficiency, low quiescent current, and thermal protection features make it a smart choice for the next generation of portable electronics.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess