The LM3674MFX-1.2 is a high-efficiency, step-down DC/DC converter designed and manufactured by Texas Instruments. This compact and versatile power management integrated circuit (IC) is specifically engineered to meet the needs of low-voltage, battery-powered applications, including portable devices and wearables.
Key Features
- Adjustable Output Voltage: The device provides a fixed output voltage of 1.2V, which is ideal for powering advanced digital circuits that require stable and efficient low-voltage supply.
- High Efficiency: With an efficiency of up to 95%, the LM3674MFX-1.2 ensures minimal power loss during conversion, extending battery life in portable applications.
- Load Capability: It can deliver up to 600mA of continuous load current, catering to a wide range of power requirements.
- Low Quiescent Current: The quiescent current is as low as 15µA, which is beneficial for battery conservation in standby and idle modes.
- Fast Transient Response: The device's excellent transient response allows it to maintain output voltage stability in the face of rapid load changes, which is crucial for high-performance digital electronics.
- Small Footprint: Housed in a tiny 5-pin SOT-23 package, the LM3674MFX-1.2 saves valuable board space, making it suitable for compact PCB layouts.
Applications
The LM3674MFX-1.2 is an ideal choice for powering a variety of applications, including:
- Mobile phones and PDAs
- Wireless LAN and Bluetooth devices
- Digital cameras and audio players
- Portable medical equipment
- Other battery-operated devices
Technical Specifications
Parameter
Value
Output Voltage (Fixed)
1.2V
Output Current
600mA
Quiescent Current
15µA
Package
SOT-23 (5-pin)
Efficiency
Up to 95%
With its robust design and reliable performance, the LM3674MFX-1.2 is a preferred choice for engineers and designers looking for a power-efficient voltage regulator for their next-generation devices.