EN
  • EN
  • DE

XC6213B282GRN

Part No XC6213B282GRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414024-XC6213B282GRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6213B282GRN CAD Model

Description

The XC6213B282GRN is a low dropout (LDO) regulator IC designed and manufactured by Torex Semiconductor Ltd. It's engineered to provide a stable and precise output voltage of 2.8V, even when the input voltage is close to the desired output voltage. This makes it particularly well-suited for battery-powered applications where maintaining stable performance is critical for optimal system function. The device also boasts low quiescent current, further contributing to its energy efficiency.

Applications:

  • Mobile Devices: Ensuring a stable voltage supply for microcontrollers, memory, and other critical components in smartphones and tablets.
  • Wearable Electronics: Regulating the voltage for sensors, displays, and communication modules in smartwatches and fitness trackers.
  • IoT (Internet of Things) Devices: Providing a stable power source for low-power sensors, wireless communication modules, and microcontrollers in IoT applications.
  • Portable Audio Players: Maintaining a consistent and clean voltage supply for audio amplifiers and digital signal processors.
  • Digital Cameras: Regulating the voltage for image sensors, processors, and memory cards to ensure optimal performance.

Features:

  • Low Dropout Voltage: Operates effectively with minimal voltage difference between the input and output, maximizing efficiency and battery life.
  • High Output Voltage Accuracy: Delivers a precise 2.8V output voltage with minimal deviation.
  • Low Quiescent Current: Minimizes current consumption in standby mode, significantly extending battery life.
  • Overcurrent Protection: Safeguards the regulator and connected circuits from damage caused by excessive current.
  • Short Circuit Protection: Automatically shuts down the output in the event of a short circuit, preventing damage to the device and surrounding components.
  • Enable/Disable Function: Allows the output to be turned on or off externally, enabling further reductions in power consumption when the device is not actively in use.
  • Small Package Size: Available in compact packages that are well-suited for space-constrained applications.

Benefits:

  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices, reducing the need for frequent recharging.
  • Stable and Accurate Voltage Supply: Ensures the reliable operation of sensitive electronic components by providing a consistent voltage source.
  • Protection Against Overload and Short Circuits: Enhances the overall reliability and safety of the system by preventing damage from excessive current or short circuits.
  • Reduced Power Consumption: Minimizes wasted power, resulting in improved system efficiency and reduced heat generation.
  • Compact Design: The small package size facilitates integration into densely populated circuit boards and space-constrained devices.
  • Improved System Performance: By providing a stable and protected power supply, the overall system performance and stability are significantly enhanced.

Additional Details:

The XC6213B282GRN provides a fixed output voltage of 2.8V. It typically operates with an input voltage ranging from 3.0V to 6.0V. The device incorporates built-in overcurrent and short-circuit protection mechanisms to enhance system reliability. Its internal design features a precision reference voltage source, an error amplifier, and an output transistor, all meticulously designed for minimal power consumption and high accuracy. The GRN suffix likely indicates specific packaging and environmental compliance attributes; consulting the manufacturer's datasheet is recommended for detailed specifications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4826 $57.9120
295+ $0.3961 $116.8495
455+ $0.3836 $174.5380
625+ $0.3712 $232.0000
805+ $0.3589 $288.9145
1,080+ $0.3218 $347.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess