EN
  • EN
  • DE

LM3677LEE-1.2/NOPB

Part No LM3677LEE-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.2V 0.6A SYNC 6USON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 600mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-LLP (2.0x1.5)
Win Source Part Number 1053969-LM3677LEE-1.2/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3677LEE-1.2/NOPB CAD Model

Description

The LM3677LEE-1.2/NOPB is a high-efficiency, low-noise, step-down DC/DC converter designed and manufactured by Texas Instruments. This advanced power solution is tailored for portable and space-constrained applications, providing a fixed output voltage of 1.2V with exceptional power efficiency and noise performance.

Key Features

  • Output Voltage: Fixed at 1.2V, suitable for powering low-voltage digital cores.
  • High Efficiency: Integrated synchronous rectification enhances efficiency, especially at light loads, thus extending battery life in portable devices.
  • Low-Noise Operation: Features a low-noise mode that reduces output voltage ripple, making it ideal for noise-sensitive applications such as RF or audio circuits.
  • Load Capability: Capable of delivering up to 600mA of continuous output current to meet the demands of a wide range of applications.
  • Advanced Packaging: Available in a tiny 10-pin leadless leadframe package (LLP), which minimizes the footprint on printed circuit boards.
  • Thermal Protection: Integrated thermal shutdown function protects the device from damage due to overheating.
  • No Power-Supply Sequence Required: Simplifies system design by eliminating the need for a specific power-up sequence.

Applications

The LM3677LEE-1.2/NOPB is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Wireless LAN and Bluetooth devices
  • Portable Media Players
  • Digital Cameras
  • Other battery-powered devices

Environmental and Quality Certifications

The NOPB designation indicates that this product is lead-free and RoHS compliant, ensuring that it meets current environmental standards for electronic components. Additionally, the device is designed to meet or exceed the reliability and performance expectations set forth by Texas Instruments' quality certifications.

Conclusion

The LM3677LEE-1.2/NOPB from Texas Instruments represents a reliable, efficient, and versatile power management solution for a broad range of electronic devices. Its compact size, high efficiency, and low-noise operation make it an excellent choice for designers looking to optimize their power systems in space-constrained applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess