EN
  • EN
  • DE

LM3677LEE-1.5/NOPB

Part No LM3677LEE-1.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.5V 0.6A SYNC 6USON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 600mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-LLP (2.0x1.5)
Win Source Part Number 1053970-LM3677LEE-1.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3677LEE-1.5/NOPB CAD Model

Description

Product Overview: LM3677LEE-1.5/NOPB

The LM3677LEE-1.5/NOPB is a high-efficiency, low-noise, step-down DC-DC converter designed and manufactured by Texas Instruments. This compact power management integrated circuit (PMIC) is ideal for portable applications, where it is essential to maximize battery life while reducing space constraints.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.5V, suitable for powering sensitive electronic components that require a stable supply.
  • High Efficiency: With an adaptive voltage scaling and a peak efficiency of over 90%, the LM3677LEE-1.5/NOPB ensures minimal power loss during conversion, extending battery life in portable devices.
  • Low Noise Operation: The converter operates at a high 2MHz switching frequency, which allows for the use of tiny inductors and capacitors, reducing noise and minimizing the footprint on the PCB.
  • Current Capability: It delivers up to 600mA of load current, making it capable of driving a wide range of low-power peripherals and core voltages for processors and DSPs.
  • Advanced Packaging: The device comes in a tiny 10-bump leadless leadframe package (micro SMD), which is highly beneficial for space-constrained applications.
  • Thermal Performance: Enhanced thermal performance ensures reliability and longevity, even when operating at full load or in high-temperature environments.

Applications

The LM3677LEE-1.5/NOPB is versatile and can be used in various applications, including:

  • Smartphones and PDAs
  • Wireless LAN and Bluetooth cards
  • Portable media players
  • Digital cameras and audio devices
  • Other battery-powered devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3677LEE-1.5/NOPB is no exception. The device is RoHS compliant and is offered in a lead-free package, denoted by the 'NOPB' (No Lead (Pb)) suffix. This ensures that it meets the environmental standards and regulations for electronic components.

With its robust feature set, the LM3677LEE-1.5/NOPB is an excellent choice for designers looking to optimize power consumption and space in their next-generation portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4278 $57.1120
90+ $1.1716 $105.4440
135+ $1.1350 $153.2250
185+ $1.0984 $203.2040
240+ $1.0617 $254.8080
320+ $0.9519 $304.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess