EN
  • EN
  • DE

LM3677TL-1.2/NOPB

Part No LM3677TL-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.2V 0.6A SYNC 5-USMD / Conv DC-DC 2.7V to 5.5V Synchronous Step Down Single-Out 1.2V 0.6A 5-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 1.2V
Output Current 600mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package 5-WFBGA, DSBGA
Manufacturer Package 5-DSBGA
Win Source Part Number 778993-LM3677TL-1.2/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3677
Introduction Date March 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3677TL-1.2/NOPB CAD Model

Description

Product Overview: LM3677TL-1.2/NOPB by Texas Instruments

The LM3677TL-1.2/NOPB is a high-performance, step-down DC/DC converter designed by Texas Instruments, tailored for portable and wireless applications with demanding power efficiency and space constraints. This device is part of the LM3677 series, known for their reliability and precision in power management solutions.

Key Features

  • Output Voltage: Fixed at 1.2V, providing a stable and regulated supply for sensitive electronics.
  • High Efficiency: Optimized for battery-powered applications, the LM3677TL-1.2/NOPB ensures minimal power loss during conversion, maximizing battery life.
  • Load Current: Capable of delivering up to 600mA, making it suitable for a wide range of applications.
  • Package: Comes in a tiny 8-bump lead-free, no lead (Pb) DSBGA package, ideal for space-constrained applications.
  • Frequency: Features a 2MHz fixed-frequency PWM mode which reduces the size of external components.

Applications

The LM3677TL-1.2/NOPB is versatile and can be used in various applications, including but not limited to:

  • Mobile Phones
  • PDAs and Handheld Computers
  • Wireless LAN and Bluetooth Devices
  • MP3 Players
  • Portable Media Players

Quality and Environmental Compliance

The NOPB designation indicates that this product is part of Texas Instruments' green initiative, being free of lead and other environmentally harmful substances. It complies with the RoHS directive, making it suitable for use in products sold in the European Union and other regions with strict environmental standards.

Technical Support and Resources

Texas Instruments provides extensive technical support and resources to help designers integrate the LM3677TL-1.2/NOPB into their projects. This includes access to detailed datasheets, application notes, reference designs, and simulation tools.

With its high efficiency, compact size, and robust performance, the LM3677TL-1.2/NOPB is an excellent choice for designers looking to optimize their power management solutions in portable and wireless devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess