EN
  • EN
  • DE

LM3722EM5X-4.63

Part No LM3722EM5X-4.63
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MPU SUPERVISR 4.63V SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053998-LM3722EM5X-4.63
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3722EM5X-4.63 CAD Model

Description

The LM3722EM5X-4.63 is a precision microprocessor supervisory circuit designed by Texas Instruments to monitor VCC in digital systems and provide a reset signal to the host processor when necessary. This ensures the reliable start-up of microprocessors or microcontrollers by resetting them until the system voltage has stabilized.

Key Features

  • Supply Voltage Monitoring: The LM3722EM5X-4.63 monitors a 4.63V supply voltage, which is suitable for 5V systems, ensuring that the voltage does not fall below a minimum threshold that could potentially cause system errors.
  • Reset Timeout: It features a fixed reset timeout delay, which provides sufficient time for the system to stabilize before the processor starts executing code.
  • Low Power Consumption: This device is optimized for low power consumption, making it ideal for power-sensitive applications.
  • Compact SOT-23 Packaging: Housed in a small SOT-23 package, the LM3722EM5X-4.63 is perfect for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, making it suitable for various industrial and consumer applications.

Applications

The LM3722EM5X-4.63 is versatile and can be used in a variety of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Automotive Systems

Product Specifications

Parameter Value Threshold Voltage 4.63V Package / Case SOT-23-5 Operating Temperature -40°C to +125°C Mounting Type Surface Mount

With its precise voltage monitoring and reset capabilities, the LM3722EM5X-4.63 from Texas Instruments is an essential component for ensuring the reliability and stability of your digital systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess