EN
  • EN
  • DE

LM385BM

Part No LM385BM
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM185/LM285/LM385 Adjustable Micropower Voltage References | IC VREF SHUNT ADJ 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 5.3V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 50μVrms
Current - Cathode 55μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM385
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1199202-LM385BM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Metering, Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LM385BM CAD Model

Description

The LM385BM from Texas Instruments is a precision micropower shunt voltage reference that offers excellent stability and low voltage operation. This versatile component is a staple in the electronics industry, providing a reliable reference voltage for various applications, including power supplies, battery-operated equipment, and other electronic devices.

Key Features

  • Adjustable Output: The LM385BM offers an adjustable output voltage from 1.24V to 5.3V, which can be set with two external resistors. This flexibility makes it suitable for a wide range of applications.
  • Low Dynamic Impedance: With a low dynamic impedance of 0.2Ω, the device ensures stable voltage output under varying load conditions.
  • Low Current: It operates with a very low current in the microampere range, making it ideal for battery-powered devices where power conservation is critical.
  • High Stability: The LM385BM is characterized by high stability over a full range of operating temperatures, ensuring consistent performance.
  • Small Package: Available in a small surface-mount package, it is well-suited for space-constrained applications.

Applications

The LM385BM is commonly used in a variety of applications, including:

  • Battery chargers
  • Power supply monitors
  • Portable instruments
  • Data acquisition systems
  • Analog-to-digital converters
  • Consumer electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM385BM is no exception. It is designed and tested to meet the highest industry standards, ensuring that it performs reliably over its intended lifespan.

Technical Specifications

Parameter Value
Output Voltage 1.24V to 5.3V
Operating Current 20µA to 20mA
Package Type SOIC-8
Temperature Range -40°C to +85°C

Whether you are designing a new system or looking for a reliable voltage reference for your existing application, the LM385BM from Texas Instruments is a choice you can trust for performance and durability.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9458 $52.0190
130+ $0.7761 $100.8930
200+ $0.7518 $150.3600
275+ $0.7276 $200.0900
360+ $0.7033 $253.1880
480+ $0.6306 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess