EN
  • EN
  • DE

LM385BYZ

Part No LM385BYZ
Manufacturer Texas Instruments
Description LM185/LM285/LM385 Adjustable Micropower Voltage References
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199215-LM385BYZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM385BYZ CAD Model

Description

The LM385BYZ from Texas Instruments is a precision micro-power shunt voltage reference diode designed to maintain high stability and accuracy over a wide range of operating conditions. This component is highly versatile and can be used in numerous applications where a precise reference voltage is required, such as power supplies, battery-operated equipment, and other electronics where power efficiency is crucial.

Key Features

  • Output Voltage: The LM385BYZ provides a fixed voltage output of 2.5V, which is ideal for many reference applications.
  • Low Dynamic Impedance: With a dynamic impedance of 1Ω, this device ensures stable voltage under varying current loads, making it reliable for critical applications.
  • Wide Operating Current: This voltage reference diode can operate over a wide current range from 20μA to 20mA, offering flexibility for different circuit designs.
  • Extended Temperature Range: The LM385BYZ is designed to operate over a broad temperature range, ensuring consistent performance under varying environmental conditions.
  • Compact Package: Available in a small TO-92 package, the LM385BYZ is suitable for space-constrained applications without compromising on performance.

Applications

The LM385BYZ is suitable for a variety of applications, including but not limited to:

  • Battery chargers
  • Portable instruments
  • Power supply monitors
  • Digital voltmeters
  • Automotive electronics
  • Precision current limiters

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM385BYZ is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous requirements of industrial and consumer applications. With its precision performance and robust design, the LM385BYZ is an excellent choice for designers seeking a reliable voltage reference solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess