EN
  • EN
  • DE

LM3880MFX-1AB

Part No LM3880MFX-1AB
Manufacturer Texas Instruments
Description Simple Power Sequencer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199255-LM3880MFX-1AB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3880MFX-1AB CAD Model

Description

The LM3880MFX-1AB is a high-performance, single-channel power supply sequencer designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact and efficient device is ideal for managing the power-up and power-down sequencing of multiple voltage rails in a system, ensuring safe and reliable operation.

Key Features

  • Simple Sequencing: The LM3880MFX-1AB offers an easy-to-use sequencing solution with its single step sequence control, which can be easily configured for your specific system requirements.
  • Adjustable Delay Time: Users can set the desired delay time between the enable signals for the power supplies, providing flexibility in the timing of power sequences.
  • Low Quiescent Current: With a low quiescent current, this device helps to minimize power consumption when in standby mode, contributing to the overall energy efficiency of the system.
  • Wide Operating Voltage Range: The device supports a broad range of input voltages, making it suitable for a variety of applications and ensuring compatibility with different power supplies.
  • Compact SOT-23 Package: The LM3880MFX-1AB comes in a small SOT-23 package, which is ideal for space-constrained applications without compromising on performance.

Applications

The LM3880MFX-1AB is designed to meet the needs of a wide range of applications, including but not limited to:

  • Telecommunications
  • Servers and Networking Equipment
  • Industrial Systems
  • Consumer Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3880MFX-1AB is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance.

Technical Specifications

Parameter Value Number of Sequenced Rails 1 Package Type SOT-23 Operating Temperature Range -40°C to +85°C Input Voltage Range 2.7V to 5.5V

For more detailed information, please refer to the LM3880MFX-1AB datasheet available on the Texas Instruments website.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8316 $54.0540
130+ $0.7790 $101.2700
200+ $0.7527 $150.5400
290+ $0.7000 $203.0000
375+ $0.6737 $252.6375
465+ $0.6474 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,045 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess