EN
  • EN
  • DE

LM3880QMFX-1AA

Part No LM3880QMFX-1AA
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description Simple Power Sequencer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199262-LM3880QMFX-1AA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3880QMFX-1AA CAD Model

Description

Product Overview: LM3880QMFX-1AA

The LM3880QMFX-1AA is a sophisticated power sequencer offered by Texas Instruments, designed to manage power supplies in complex electronic systems. This device is particularly useful in scenarios where multiple voltage rails need to be turned on and off in a specific sequence to ensure proper system functionality and reliability. The LM3880QMFX-1AA is an essential component for applications ranging from embedded systems to full-scale data centers.

Key Features

  • Simple Sequencing: The LM3880QMFX-1AA allows for the easy implementation of power-up and power-down sequences across three channels, simplifying the design process and reducing the need for additional components.
  • Adjustable Delay Times: With the capability to program delay times between the enable signals, designers can tailor the power sequencing to meet the specific needs of their system.
  • Compact SOT-23 Package: Encased in a small SOT-23 package, this device is ideal for space-constrained applications, providing power sequencing solutions without compromising on board real estate.
  • Low Power Consumption: The LM3880QMFX-1AA is designed to operate with minimal power consumption, making it suitable for power-sensitive designs.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, this device is reliable across various environmental conditions, ensuring consistent performance.

Applications

  • Embedded Systems
  • Networking Equipment
  • Servers and Data Centers
  • Telecommunications Infrastructure
  • Industrial Control Systems

The LM3880QMFX-1AA from Texas Instruments is a testament to the company's commitment to providing advanced solutions for power management challenges. Its ease of use, flexibility, and compact form factor make it an attractive option for engineers and designers looking to streamline their power sequencing requirements. Whether it's for safeguarding delicate processors or ensuring the sequential startup of system components, the LM3880QMFX-1AA is a reliable choice for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1116 $50.0220
100+ $1.0413 $104.1300
150+ $1.0061 $150.9150
215+ $0.9358 $201.1970
280+ $0.9006 $252.1680
350+ $0.8654 $302.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess