EN
  • EN
  • DE

LM3880QMFX-1AE/NOPB

Part No LM3880QMFX-1AE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY SEQUENCER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Automotive, Power Supply Sequencer
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 25μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1054071-LM3880QMFX-1AE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3880QMFX-1AE/NOPB CAD Model

Description

The LM3880QMFX-1AE/NOPB is a high-performance, simple power sequencer offered by Texas Instruments, a leader in semiconductor solutions. This compact and efficient device is designed to manage power supplies in complex systems by controlling the power-up and power-down sequence of multiple supplies, ensuring proper system function and reliability.

Key Features

  • Simple Sequencing: The LM3880 allows for the easy sequencing of three power rails with minimal external components, reducing design complexity and board space.
  • Adjustable Delay: It provides an adjustable delay time between the enable signals for each power rail, allowing designers to tailor the sequence to meet specific system requirements.
  • Low Quiescent Current: With its low quiescent current, the LM3880QMFX-1AE/NOPB is suitable for battery-powered applications, contributing to overall power efficiency.
  • Operational Versatility: It operates over a wide voltage range and is capable of handling various types of power supplies, making it versatile for different applications.
  • Temperature Range: This device is specified for operation over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The LM3880QMFX-1AE/NOPB is ideal for a variety of applications, including:

  • Telecommunications
  • Networking Equipment
  • Servers
  • Storage Systems
  • Computers and Computer Peripherals

Quality and Reliability

Texas Instruments is known for their commitment to quality, and the LM3880QMFX-1AE/NOPB is no exception. It comes in a lead-free, environmentally friendly package and is RoHS compliant. The device's robust design ensures long-term reliability, a critical factor for designers and engineers when selecting power management solutions.

Product Support and Resources

For additional information, including datasheets, design resources, and application notes, Texas Instruments provides extensive support for the LM3880QMFX-1AE/NOPB on their official website. Engineers can also access TI's E2E™ support forums for community-driven advice and insights.

You May Also Be Interested in

Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
Intersil
Lowest to $2.8378
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3672 $54.6880
90+ $1.1218 $100.9620
140+ $1.0867 $152.1380
195+ $1.0517 $205.0815
250+ $1.0166 $254.1500
330+ $0.9115 $300.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,260 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess