EN
  • EN
  • DE

LM392

Part No LM392
Manufacturer Texas Instruments
Description LOW-POWER OPERATIONAL AMPLIFIER AND VOLTAGE COMPARATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1199285-LM392
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM392 CAD Model

Description

The LM392 series from Texas Instruments is a compact integrated circuit that combines two essential analog functions in a single package. This versatile chip includes one operational amplifier (op-amp) and one voltage comparator, making it a convenient choice for a wide range of applications in electronic circuits.

Operational Amplifier

The operational amplifier in the LM392 offers general-purpose functionality with the ability to operate from a single power supply. Its design is optimized for low-power consumption while providing a high input impedance, making it suitable for battery-powered devices and sensor interfacing. The op-amp can be configured for various applications such as amplification, active filtering, and signal conditioning.

Voltage Comparator

Alongside the op-amp, the LM392 features a voltage comparator that provides a digital output indicating the relationship between two input voltages. This makes it ideal for threshold detection, level shifting, and digital interface circuits. The comparator's output can directly drive logic gates, enabling integration with digital systems.

Key Features

  • Supply Voltage Range: Typically from 3V to 32V for single supply operation, or ±1.5V to ±16V for dual supply configurations.
  • Low Supply Current: The LM392 is designed for low current consumption, preserving battery life in portable applications.
  • Wide Operating Temperature Range: The device can operate over a temperature range from 0°C to 70°C, ensuring reliability under varying environmental conditions.
  • Compact Packaging: Available in various package options, including the small 8-pin DIP (Dual In-line Package), which saves space on printed circuit boards (PCBs).

Applications

The LM392 is suitable for use in multiple applications such as control systems, touch-tone decoders, battery chargers, power supplies, and other analog circuits. Its dual-function design simplifies circuit complexity and can help reduce overall component count, leading to cost savings and enhanced system reliability.

Overall, the LM392 from Texas Instruments is a practical choice for designers looking to implement both an operational amplifier and a voltage comparator in their electronic designs without the need for two separate components.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7352 $51.4640
170+ $0.6033 $102.5610
260+ $0.5844 $151.9440
355+ $0.5656 $200.7880
460+ $0.5467 $251.4820
615+ $0.4902 $301.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess