EN
  • EN
  • DE

LM392N

Part No LM392N
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description lm392-N Low Power Operational Amplifier/Voltage Comparator | IC OP AMP VOLT COMPARATOR 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Amplifier, Comparator
Applications Transducer Amplifier
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LM392
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1199289-LM392N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM392N CAD Model

Description

The LM392N is a versatile integrated circuit from Texas Instruments, combining two essential components for electronic signal processing: an operational amplifier (op-amp) and a voltage comparator. This dual-function device is designed for a wide array of applications ranging from power management to data acquisition systems.

Operational Amplifier

The op-amp section of the LM392N is a high-gain, internally frequency-compensated amplifier designed to operate from a single power supply over a wide range of voltages. It can also be used with dual supplies if required. The op-amp is capable of driving loads with ease and is characterized by its low power consumption and stable performance.

Voltage Comparator

The voltage comparator in the LM392N can be used to compare two voltages and provide a digital output to indicate which one is higher. It is a fast-acting, high-precision component that is essential in applications where timing is critical, such as pulse-width modulation (PWM) circuits and analog-to-digital converters (ADC).

Features and Benefits

  • Wide supply voltage range: The LM392N can operate from a single 3V supply up to ±15V dual supplies, making it highly versatile for various applications.
  • Low supply current drain: This feature is particularly beneficial in battery-powered devices where power conservation is crucial.
  • Low input biasing current: This makes the LM392N suitable for applications requiring accurate measurements and minimal interference with the signal path.
  • Low input offset voltage: Ensures high accuracy in closed-loop configurations and precision applications.
  • Common-mode input voltage range includes ground: Allows for direct sensing near ground, which is ideal for single-supply operations.
  • Differential input voltage range equal to the power supply voltage: Offers a wide dynamic range for the input signal.

The LM392N is housed in a standard 8-pin dual-in-line package (DIP), ensuring ease of integration into a variety of circuit designs. Its robust design and reliable performance have made it a go-to choice for engineers and hobbyists alike. Whether you're designing an analog filter, a sensor interface, or a motor control circuit, the LM392N from Texas Instruments offers a compact and efficient solution.

You May Also Be Interested in

Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8699 $52.1940
145+ $0.7138 $103.5010
220+ $0.6915 $152.1300
300+ $0.6692 $200.7600
390+ $0.6469 $252.2910
520+ $0.5800 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess