EN
  • EN
  • DE

LM3S1958-IQC50-A2SD

Part No LM3S1958-IQC50-A2SD
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case QFP100
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 714867-LM3S1958-IQC50-A2SD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1958-IQC50-A2SD CAD Model

Description

The LM3S1958-IQC50-A2SD is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the demanding requirements of embedded applications. This MCU is part of the Stellaris® LM3S family, which is renowned for providing a perfect blend of power, flexibility, and cost-effectiveness.

Key Features

  • Core: The LM3S1958-IQC50-A2SD is built around an ARM® Cortex™-M3 processor, which operates at a frequency of up to 50 MHz, delivering robust computational power and efficiency.
  • Memory: It comes with a substantial memory configuration, including 256 KB of flash memory for program storage and 64 KB of SRAM for data, which is ideal for complex applications.
  • I/O and Peripherals: This MCU features a wide range of peripherals, including multiple serial communication interfaces (UART, SPI, I2C), General Purpose Input/Output (GPIO) pins, Analog-to-Digital Converters (ADCs), and timers, providing excellent interface options for various sensors and actuators.
  • Power Management: It offers advanced power management features that enable the implementation of low-power operation modes, making it suitable for battery-powered and energy-sensitive applications.
  • Package: The LM3S1958-IQC50-A2SD is available in a compact 100-pin LQFP (Low-Profile Quad Flat Package), which is ideal for space-constrained applications.

Applications

The versatility of the LM3S1958-IQC50-A2SD makes it an excellent choice for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Home and building automation
  • Medical devices
  • Automotive electronics
  • Consumer electronics

Support and Resources

Texas Instruments provides comprehensive support for the LM3S1958-IQC50-A2SD, including development tools, software libraries, and extensive documentation to assist engineers in accelerating their product development cycle. With the backing of TI's reliable customer service and technical assistance, designers can confidently select the LM3S1958-IQC50-A2SD for their next high-performance embedded project.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess