EN
  • EN
  • DE

LM3S1C58-IBZ80-A1T

Part No LM3S1C58-IBZ80-A1T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity I2C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 60
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S1C58
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342031-LM3S1C58-IBZ80-A1T
Ultra Librarian 3D Model Ultra Librarian LM3S1C58-IBZ80-A1T CAD Model

Description

Product Overview: LM3S1C58-IBZ80-A1T

The LM3S1C58-IBZ80-A1T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of industrial and commercial applications. This device is part of TI's Stellaris® family, which is renowned for its advanced connectivity features, robust performance, and efficient power management capabilities.

Key Features

  • Core: The LM3S1C58-IBZ80-A1T is built around an ARM® Cortex™-M3 processor core, which operates at a speed of up to 50 MHz. This core is known for its exceptional interrupt handling, reduced latency, and enhanced control features, making it ideal for complex, real-time applications.
  • Memory: This MCU comes with a generous memory configuration, including 256 KB of Flash memory and 64 KB of SRAM. This ample memory space allows for the storage of large application code and data buffers, which is essential for sophisticated embedded systems.
  • I/O Ports: A variety of input/output options are available on the LM3S1C58-IBZ80-A1T, including GPIOs, UARTs, SPI, I2C, and CAN interfaces, providing excellent connectivity and the ability to interface with a multitude of peripheral devices.
  • Analog Features: The device also includes integrated analog peripherals such as an Analog-to-Digital Converter (ADC) and Analog Comparators, which facilitate the direct interfacing with sensors and other analog signals.
  • Power Efficiency: Designed with power efficiency in mind, the LM3S1C58-IBZ80-A1T supports multiple power-saving modes, which help to reduce power consumption during idle or low-activity periods, thus extending the life of battery-powered applications.
  • Temperature Range: The industrial-grade temperature range of -40°C to 85°C ensures reliable operation under extreme environmental conditions.
  • Packaging: The MCU is available in a compact 108-BGA (ball grid array) package, which allows for a small footprint on printed circuit boards and is suitable for space-constrained applications.

Applications

The LM3S1C58-IBZ80-A1T is versatile and can be used in various applications, such as industrial control systems, factory automation, network appliances, point-of-sale machines, and medical equipment. Its robust feature set also makes it an excellent choice for IoT (Internet of Things) devices that require secure data communication and efficient power management.

With its combination of performance, connectivity, and power efficiency, the LM3S1C58-IBZ80-A1T from Texas Instruments stands out as a reliable choice for designers looking to develop advanced embedded systems with stringent requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess