EN
  • EN
  • DE

LM3S1F11-IBZ50-A1T

Part No LM3S1F11-IBZ50-A1T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 384KB (384K x 8) FLASH 108-BGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S1F11
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342018-LM3S1F11-IBZ50-A1T
Ultra Librarian 3D Model Ultra Librarian LM3S1F11-IBZ50-A1T CAD Model

Description

The LM3S1F11-IBZ50-A1T is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust design and versatile features. Crafted to cater to a wide array of applications, this MCU is part of the Stellaris® family, which is well-known for providing advanced connectivity and control features.

Key Features

  • Core: The heart of the LM3S1F11-IBZ50-A1T is an ARM® Cortex™-M3 processor, which operates at speeds of up to 50 MHz. This powerful core ensures efficient handling of complex computations and provides a balanced performance for both processing speed and power consumption.
  • Memory: It comes equipped with a generous memory capacity, including 256KB of flash memory and 64KB of SRAM, which is ideal for storing large applications and facilitating quick data access.
  • I/O Ports: A wealth of I/O options are available with this MCU, featuring several General-Purpose Input/Output (GPIO) pins that support versatile peripheral integrations for a customized user experience.
  • Connectivity: Enhanced connectivity options include I2C, SPI, and UART interfaces, allowing for seamless communication with other devices and peripherals, thus enabling complex and interconnected systems.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC allows for precise analog signal measurement, which is crucial for sensor-based applications.
  • Temperature Range: The device operates effectively across a wide temperature range, making it suitable for industrial and outdoor applications where conditions can be harsh.

Applications

The LM3S1F11-IBZ50-A1T is designed for a diverse set of applications. It is particularly well-suited for industrial control systems, home automation, robotics, and automotive electronics, where its reliability and adaptability are of paramount importance. Additionally, its robust nature makes it an excellent choice for portable medical devices and smart energy solutions.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that exceed industry standards for reliability. The LM3S1F11-IBZ50-A1T is no exception, as it is designed to meet the rigorous demands of modern electronics, ensuring long-term performance and stability in a wide range of operating conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess