EN
  • EN
  • DE

LM3S1G58-IQC80-A1

Part No LM3S1G58-IQC80-A1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity I2C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 60
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S1G58
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342070-LM3S1G58-IQC80-A1
Ultra Librarian 3D Model Ultra Librarian LM3S1G58-IQC80-A1 CAD Model

Description

Product Overview: LM3S1G58-IQC80-A1

The LM3S1G58-IQC80-A1 is a high-performance microcontroller unit (MCU) designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This MCU is part of the Stellaris® LM3S series, which is renowned for its integration of advanced control peripherals, exceptional processing capabilities, and a variety of communication options.

Key Features

  • Core: At the heart of the LM3S1G58-IQC80-A1 is an ARM® Cortex™-M3 processor, which delivers efficient performance and low-power operation, making it ideal for a wide range of industrial, consumer, and embedded applications.
  • Memory: The device comes equipped with a generous memory configuration, featuring 256KB of Flash memory and 64KB of SRAM, providing ample space for complex programs and data storage.
  • Communication: With a diverse set of communication peripherals, including I2C, SPI, UARTs, and CAN, this MCU allows for versatile connectivity options to suit various application requirements.
  • GPIO: The MCU offers a rich set of General-Purpose Input/Output (GPIO) pins that can be configured to interface with external devices, sensors, and actuators, enhancing the system's adaptability and responsiveness.
  • Speed: Operating at a frequency of up to 80 MHz, the LM3S1G58-IQC80-A1 ensures swift processing and response times, which is crucial for time-sensitive tasks.
  • Temperature Range: Designed to withstand harsh environments, it operates within an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Packaging: The MCU comes in a compact 100-pin LQFP (Low-Profile Quad Flat Package) that optimizes board space without compromising on functionality.

Applications

The LM3S1G58-IQC80-A1 MCU is versatile and can be used in a broad array of applications. Its robust feature set makes it particularly suitable for:

  • Industrial control systems
  • Home and building automation
  • Automotive and transportation
  • Medical devices
  • Consumer electronics

With its advanced features and Texas Instruments' commitment to quality, the LM3S1G58-IQC80-A1 is an excellent choice for designers seeking a reliable and powerful MCU for their next project.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess