EN
  • EN
  • DE

LM3S1J11-IQC50-C5

Part No LM3S1J11-IQC50-C5
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S1J11 Microcontroller | IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 67
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 20K x 8
Supply Voltage 1.08V ~ 3.6V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S1J11
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199355-LM3S1J11-IQC50-C5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1J11-IQC50-C5 CAD Model

Description

Product Overview: LM3S1J11-IQC50-C5 from Texas Instruments

The LM3S1J11-IQC50-C5 is a high-performance microcontroller unit (MCU) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This microcontroller is part of the Stellaris® LM3S series, which is known for its robust ARM® Cortex™-M3 processor core, providing users with a powerful platform for embedded applications.

With a clock speed of up to 50 MHz, the LM3S1J11-IQC50-C5 offers efficient processing capabilities for a variety of tasks. It is equipped with 64 KB of flash memory and 8 KB of SRAM, ensuring ample space for program storage and smooth execution of complex operations. The MCU's flash memory is highly reliable, with a 100,000 write/erase cycles guarantee, and a data retention period of 20 years, making it an ideal choice for long-term applications.

This microcontroller also features a range of integrated peripherals that enhance its functionality. These include multiple 32-bit timers, a 10-bit Analog-to-Digital Converter (ADC) with 8 channels, and a variety of communication interfaces such as UART, SPI, I2C, and CAN, which facilitate easy connectivity and data exchange with other devices. Additionally, it comes with a PWM module that is useful for motor control and other applications requiring precise signal modulation.

The LM3S1J11-IQC50-C5 operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments. Its 64-pin QFP (Quad Flat Package) ensures a compact footprint, allowing it to fit into space-constrained applications while providing sufficient I/O options for interfacing with external components.

Developers will appreciate the support for TI's comprehensive software development ecosystem, which includes the Code Composer Studio™ IDE and the StellarisWare® software suite. These tools offer a wealth of libraries, example codes, and documentation to accelerate the development process.

In summary, the LM3S1J11-IQC50-C5 MCU is a versatile and reliable solution for a wide array of embedded systems, from industrial controls to consumer electronics, offering a balance of performance, memory, and peripheral integration.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4449 $53.3388
28+ $3.6471 $102.1188
43+ $3.5332 $151.9276
59+ $3.4192 $201.7328
76+ $3.3052 $251.1952
102+ $2.9633 $302.2566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess