EN
  • EN
  • DE

LM3S3651-IQR50-A0

Part No LM3S3651-IQR50-A0
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S3651 Microcontroller | IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 33
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number LM3S3651
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1199374-LM3S3651-IQR50-A0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S3651-IQR50-A0 CAD Model

Description

The LM3S3651-IQR50-A0 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robustness, versatility, and efficiency in a wide array of embedded applications. This MCU is part of the Stellaris® family, which is well-known for providing integrated solutions with a rich set of features to support complex digital control systems.

Key Features

  • Core: The heart of the LM3S3651-IQR50-A0 is an ARM® Cortex™-M3 processor, which operates at speeds up to 50 MHz. This 32-bit RISC core offers exceptional computing power while maintaining low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Memory: It comes equipped with a generous memory profile, including 64 KB of Flash memory and 20 KB of SRAM. This allows for ample space to store application code and data, ensuring smooth operation even in complex tasks.
  • I/O and Peripherals: A diverse set of peripherals complements the MCU, including multiple serial communication interfaces such as UART, SPI, I2C, and more. It also features General-Purpose Input/Outputs (GPIOs), Analog-to-Digital Converters (ADCs), and timers, which are essential for interfacing with sensors, actuators, and other electronic components.
  • Power Management: The LM3S3651-IQR50-A0 has advanced power management features that support a range of power-saving modes. This capability allows designers to optimize the power profile of their systems to achieve longer battery life or reduced energy consumption.
  • Reliability and Safety: Designed with reliability in mind, this MCU includes hardware protection mechanisms and a watchdog timer that help to ensure the system continues to operate safely and reliably under adverse conditions.
  • Package: The device is available in a compact 64-LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications while still offering adequate pins for interfacing.

Applications

The LM3S3651-IQR50-A0 is an ideal choice for a variety of applications, including but not limited to industrial control systems, automotive electronics, home automation, and portable medical devices. Its combination of processing power, memory capacity, and extensive peripheral set make it a versatile platform for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0216 $60.0432
5+ $24.6331 $123.1655
7+ $23.8633 $167.0431
9+ $23.0935 $207.8415
12+ $22.3237 $267.8844
15+ $20.0144 $300.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess