EN
  • EN
  • DE

LM3S3749-IQC50-A0T

Part No LM3S3749-IQC50-A0T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 3000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 61
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779061-LM3S3749-IQC50-A0T
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S3749
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S3749-IQC50-A0T CAD Model

Description

Product Overview: LM3S3749-IQC50-A0T

The LM3S3749-IQC50-A0T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed specifically for industrial and embedded applications. This microcontroller is part of the Stellaris® LM3S series, which is renowned for its robust performance and integration features. The device is built on ARM® Cortex™-M3 processor core, offering a balanced combination of efficiency and processing power, making it an ideal choice for complex control systems.

Key Features:

  • Core: ARM Cortex-M3 processor operating at up to 50 MHz, providing the necessary computing power for demanding applications.
  • Memory: Equipped with 256 KB of flash memory and 64 KB of SRAM, the LM3S3749-IQC50-A0T allows for ample code storage and efficient data handling.
  • I/O Capabilities: The device includes a variety of communication interfaces such as I2C, SPI, UARTs, and USB, enabling versatile peripheral connectivity and data exchange.
  • ADC: Features an integrated 12-bit Analog-to-Digital Converter with 16 channels, allowing for precise measurement of analog signals.
  • PWM: Comes with Pulse Width Modulation outputs, providing accurate control for motor drives and other applications requiring variable output control.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: Available in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.

Applications:

The LM3S3749-IQC50-A0T MCU is incredibly versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Industrial control systems
  • Factory automation
  • Motor control
  • Embedded networking
  • Point-of-sale machines

Quality and Support:

Texas Instruments is committed to providing high-quality products and support. The LM3S3749-IQC50-A0T is backed by TI's extensive technical documentation, development tools, and an active online community. This ensures developers have access to all the resources needed to integrate the MCU into their designs swiftly and effectively.

Overall, the LM3S3749-IQC50-A0T microcontroller from Texas Instruments stands out for its performance, integration, and versatility, making it a top choice for professionals seeking a reliable MCU solution.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess